location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N3000DTS A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-N3000DTS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C554001BW/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EPL-N3000DTS A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - A4 34 ppm
  • - Duplex printing
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 1250 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
More>>>
Short summary description Epson EPL-N3000DTS A4:
This short summary of the Epson EPL-N3000DTS A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N3000DTS, Laser, A4, 34 ppm, Duplex printing, Network ready

Long summary description Epson EPL-N3000DTS A4:
This is an auto-generated long summary of Epson EPL-N3000DTS A4 based on the first three specs of the first five spec groups.

Epson EPL-N3000DTS. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Warm-up time
17 s
Time to first page (black, normal)
7 s
Economical printing
Yes
Features
Maximum duty cycle *
150000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
1250 sheets
Total output capacity *
500 sheets
Maximum input capacity
1250 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100; NetBIOS over TCP/IP, NetBIOS over NetBEUI; Netware: Standby, NDS Print Server, Bindery Print Server, Remote Printer; AppleTalk
Management protocols
Auto-IP, SSDP; NetBEUI: SNMP, SSDP; NetWare & AppleTalk: SNMP, ENPC, BOOTP
Performance
Internal memory *
64 MB
Maximum internal memory
250 MB
Built-in processor
Yes
Processor model
RISC
Performance
Processor frequency
300 MHz
Sound pressure level (printing)
53,6 dB
Sound power level (standby)
27 dB
Design
Certification
EN 550222(CISPR 22), EN 55024(CPISPR 24), EN 61000-3-2, EN 61000-3-3, IEC61000-4-[2,3,4,5,6,8,11]
Power
Power consumption (standby)
76 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
20,9 kg
Dimensions (WxDxH)
428 x 468 x 404 mm
Other features
Mac compatibility
Yes
I/O ports
IEEE 1284 USB 2.0 RJ-45
Power requirements
220/240V 50 - 60Hz ±3Hz
Standard input trays
1 x 150 + 2 x 550
Internal modem
No
Networking features
10/100 Base Tx
Power consumption (active)
538 W
Safety
EN 60950, IEC60950, CE, FDA21CFR, GB7247.1, IEC60825-1
Compatible operating systems
Mac OS 8.1+, 9.X & OSX Windows 95/98/Me/XP/2000, NT 4.0
Emulations
ESC/Page, PCL6, PCL5e, GL2, LJ4, Epson FX, ESC/P2, IBM I239X, Adobe PostScript 3