location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5015N Color 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5015N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-C5015N
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:33:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-C5015N Color 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - 16 ppm
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 400 MHz
More>>>
Short summary description KYOCERA FS-C5015N Color 600 x 600 DPI:
This short summary of the KYOCERA FS-C5015N Color 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5015N, Laser, Color, 600 x 600 DPI, 16 ppm

Long summary description KYOCERA FS-C5015N Color 600 x 600 DPI:
This is an auto-generated long summary of KYOCERA FS-C5015N Color 600 x 600 DPI based on the first three specs of the first five spec groups.

KYOCERA FS-C5015N. Print technology: Laser, Color. Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (color, normal quality, A4/US Letter)
16 ppm
Color *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
80 s
Time to first page (black, normal)
16 s
Time to first page (color, normal)
16 s
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Maximum input capacity
1000 sheets
Performance
Internal memory *
128 MB
Built-in processor
Yes
Performance
Processor model
PowerPC 750CXr
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
36 dB
Design
Certification
TÜV/GS, CE This product is manufactured according to ISO 9001 quality standard and ISO 14001 environmental standard.
Power
Power consumption (standby)
173 W
Power consumption (PowerSave)
16 W
Weight & dimensions
Weight
24 kg
Dimensions (WxDxH)
345 x 470 x 385 mm
Other features
I/O ports
USB 2.0
Standard media sizes
A 4, B 5, A 5, Letter, Legal, Custom (148 x 210 mm – 216 x 356 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Power consumption (active)
452 W
Source Review comments Score
trustedreviews.com
Updated:
2014-01-03 14:42:52
Kyocera Mita has a reputation for producing mono laser printers with a very low cost of ownership. It also produces colour machines though and the FS-C5015N is one of its latest small workgroup machines, designed for business. The Kyocera Mita website act...
70%