location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon NB 1LH 840 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB 1LH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7649A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999048147 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2019 16:02:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon NB 1LH 840 mAh:
This short summary of the Canon NB 1LH 840 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon NB 1LH, 840 mAh

Long summary description Canon NB 1LH 840 mAh:
This is an auto-generated long summary of Canon NB 1LH 840 mAh based on the first three specs of the first five spec groups.

Canon NB 1LH. Battery capacity: 840 mAh

Battery
Battery capacity *
840 mAh
Brand Image Article code product Stock Price from
Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh
(show image)
4244A004 Battery BP945 Li-Ion 4450mAh 0.00
(excl. VAT)
0 (incl. VAT)
Canon NB1LH BATTERY Lithium-Ion (Li-Ion) 840 mAh Canon NB1LH BATTERY Lithium-Ion (Li-Ion) 840 mAh
(show image)
7649A004 NB1LH BATTERY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)