location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P002-000 power plug adapter C14 NEMA 5-15R Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P002-000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P002-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332217936 show
Category:
European/UK/US adapters which allow you to plug devices into different countries' mains electricity systems.
Power Plug Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:26:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P002-000 power plug adapter C14 NEMA 5-15R Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Plug connector type: C14
  • - Socket connector type: NEMA 5-15R
  • - Black
More>>>
Short summary description Tripp Lite P002-000 power plug adapter C14 NEMA 5-15R Black:
This short summary of the Tripp Lite P002-000 power plug adapter C14 NEMA 5-15R Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P002-000, C14, NEMA 5-15R, 125 V, 10 A, Black, Male/Female

Long summary description Tripp Lite P002-000 power plug adapter C14 NEMA 5-15R Black:
This is an auto-generated long summary of Tripp Lite P002-000 power plug adapter C14 NEMA 5-15R Black based on the first three specs of the first five spec groups.

Tripp Lite P002-000. Plug connector type: C14, Socket connector type: NEMA 5-15R, AC input voltage: 125 V. Width: 101,1 mm, Depth: 12,7 mm, Height: 127 mm. Package width: 101,1 mm, Package depth: 12,7 mm, Package height: 127 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 154,9 mm, Master (outer) case length: 25,4 mm

Features
Plug connector type *
C14
Socket connector type *
NEMA 5-15R
AC input voltage
125 V
Current rating
10 A
Product color
Black
Connector gender
Male/Female
Certification
UL/cUL, REACH
Weight & dimensions
Width
101,1 mm
Depth
12,7 mm
Height
127 mm
Weight
50 g
Packaging data
Package width
101,1 mm
Package depth
12,7 mm
Packaging data
Package height
127 mm
Package weight
50 g
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332217933
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
154,9 mm
Master (outer) case length
25,4 mm
Master (outer) case height
300 mm
Master (outer) case weight
500 g
Country of origin
China
Country Distributor
United States 1 distributor(s)