location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Healthcare Edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC271
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ME70AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018861190 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:43:53
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 May 2020
Product end of life date
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 cm (27") LED AHVA
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 12 ms 350 cd/m² 1000:1
  • - 45 W
More>>>
Short summary description HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:
This short summary of the HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Healthcare Edition HC271, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 12 ms, White

Long summary description HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White:
This is an auto-generated long summary of HP Healthcare Edition HC271 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White based on the first three specs of the first five spec groups.

HP Healthcare Edition HC271. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: White

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
AHVA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
12 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,233 x 0,233 mm
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Medical
Product color *
White
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
0,5 W
Power consumption (max)
55 W
AC input voltage
100 - 240 V
Energy efficiency scale
A+++ to D
Annual energy consumption
45 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
644 mm
Depth (with stand)
197 mm
Height (with stand)
393 mm
Weight (with stand)
7,16 kg
Packaging data
Package width
751 mm
Package depth
190 mm
Package height
506 mm
Package weight
6,8 kg
Packaging content
Cables included
AC, DisplayPort, HDMI, USB, VGA
Other features
Country of origin
China
TV tuner integrated
No
Energy efficiency class (old)
B
Certification
CB; CCC; CSA; DICOM Part14; FCC; Microsoft WHQL Certification (Windows 10); WEEE; IEC 60950; China Energy Label (CEL) Grade 3; IEC 60601-1-2; EN 60601-1-2; IP32
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)