location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36183 graphics card NVIDIA 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36183
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36183
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 10:13:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 0A36183 graphics card NVIDIA 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA 1 GB GDDR3
  • - 2560 x 1600 pixels 128 bit 800 MHz 25,6 Gbit/s PCI Express x16
  • - DisplayPorts quantity: 2
  • - DirectX version: 10.1 OpenGL version: 4.1
More>>>
Short summary description Lenovo 0A36183 graphics card NVIDIA 1 GB GDDR3:
This short summary of the Lenovo 0A36183 graphics card NVIDIA 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A36183, 1 GB, GDDR3, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description Lenovo 0A36183 graphics card NVIDIA 1 GB GDDR3:
This is an auto-generated long summary of Lenovo 0A36183 graphics card NVIDIA 1 GB GDDR3 based on the first three specs of the first five spec groups.

Lenovo 0A36183. Graphics processor family: NVIDIA, Processor frequency: 640 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Processor frequency *
640 MHz
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
800 MHz
Data transfer rate
25,6 Gbit/s
Ports & interfaces
I/O ports
DisplayPort, Dual DVI-I
Interface type *
PCI Express x16
DisplayPorts quantity *
2
Ports & interfaces
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
5.0
OpenGL version *
4.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Depth
152 mm
Height
51 mm
Width
20 mm
Other features
Mac compatibility
No
HDMI
No
Compatible operating systems
Linux RedHat 5 (64-bit) Windows XP/Vista/7
Country Distributor
United Kingdom 1 distributor(s)