location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Flex Pro-C Retail System i3-8100 3,6 GHz USFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Flex Pro-C Retail System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WA09EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424086498 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2023 00:14:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2023
Product end of life date
Bullet Points HP Engage Flex Pro-C Retail System i3-8100 3,6 GHz USFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USFF Black
  • - Intel® Core™ i3 3,6 GHz 6 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 128 GB
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description HP Engage Flex Pro-C Retail System i3-8100 3,6 GHz USFF Black:
This short summary of the HP Engage Flex Pro-C Retail System i3-8100 3,6 GHz USFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Flex Pro-C Retail System, Intel® Core™ i3, i3-8100, Intel, 8th gen Intel® Core™ i3, 3,6 GHz, 6 MB

Long summary description HP Engage Flex Pro-C Retail System i3-8100 3,6 GHz USFF Black:
This is an auto-generated long summary of HP Engage Flex Pro-C Retail System i3-8100 3,6 GHz USFF Black based on the first three specs of the first five spec groups.

HP Engage Flex Pro-C Retail System. Processor family: Intel® Core™ i3, Processor model: i3-8100, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 64 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 630, Discrete graphics card memory: 2 GB. Audio system: Conexant CX20632

Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8100
Processor cores
4
Processor threads
4
Processor frequency
3,6 GHz
Processor cache
6 MB
Motherboard chipset
Intel Q370
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
64 GB
Number of memory slots
4
Memory slots type
DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 630
Discrete graphics card memory
2 GB
Multimedia
Audio system
Conexant CX20632
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
DisplayPorts quantity
1
DisplayPort version
2.0
Design
Chassis type
USFF
Product color
Black
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
AC input voltage
250 V
Weight & dimensions
Width
300 mm
Depth
302 mm
Height
100 mm
Weight
3,99 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Memory slots
1
Keyboard type
USB
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)