location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg M-M, 3 m Black SCART cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scart Cable M-M, 3 m BLACK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
505-19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730505195
Category: SCART Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sandberg M-M, 3 m Black SCART cable :
The short editorial description of Sandberg M-M, 3 m Black SCART cable

Scart connector cable with a Scart male plug at each end. The cable is fully wired, i.e. it support S-video, composite and RGB video signals as well as stereo sound. All signals are supported bidirectionally. Sound and image quality are excellent, as the cables are double-shielded with ferrite cores.
More>>>
Short summary description Sandberg M-M, 3 m Black SCART cable:
This short summary of the Sandberg M-M, 3 m Black SCART cable data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Scart Cable M-M, 3 m Black, 3 m, Black, Male/Male, Scart, 18 mm, 5,5 mm

Long summary description Sandberg M-M, 3 m Black SCART cable:
This is an auto-generated long summary of Sandberg M-M, 3 m Black SCART cable based on the first three specs of the first five spec groups.

Sandberg Scart Cable M-M, 3 m Black. Cable length: 3 m, Product color: Black, Connector gender: Male/Male. Connector(s): Scart. Package width: 18 mm, Package depth: 5,5 mm, Package height: 20,5 mm

Features
Cable length *
3 m
Product color *
Black
Connector gender
Male/Male
Other features
Connector(s)
Scart
Height
0,00 mm
Other features
Width
0,00 mm
Weight & dimensions
Package width
18 mm
Package depth
5,5 mm
Package height
20,5 mm
Package weight
419 g
Brand Image Article code product Stock Price from
Sandberg M-M, 10 m Black SCART cable Sandberg M-M, 10 m Black SCART cable
(show image)
502-47 Scart Cable M-M, 10 m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg M-M, 5 m Black SCART cable Sandberg M-M, 5 m Black SCART cable
(show image)
502-46 Scart Cable M-M, 5 m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg M-M, 0.5 m Black SCART cable 0,5 m Sandberg M-M, 0.5 m Black SCART cable 0,5 m
(show image)
505-18 Scart Cable M-M, 0.5 m BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg M-M, 1.5 m Black SCART cable 1,5 m Sandberg M-M, 1.5 m Black SCART cable 1,5 m
(show image)
501-44 Scart Cable M-M, 1.5 m BLACK 0.00
(excl. VAT)
0 (incl. VAT)