location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BV457AA graphics card NVIDIA NVS 300 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BV457AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV457AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631652299 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2013
Product end of life date
Bullet Points HP BV457AA graphics card NVIDIA NVS 300 GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA NVS 300 GDDR3
  • - 1920 x 1200 pixels 64 bit PCI Express x1
  • - DirectX version: 10.1 OpenGL version: 3.3
More>>>
Short summary description HP BV457AA graphics card NVIDIA NVS 300 GDDR3:
This short summary of the HP BV457AA graphics card NVIDIA NVS 300 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP BV457AA, NVS 300, GDDR3, 64 bit, 1920 x 1200 pixels, PCI Express x1

Long summary description HP BV457AA graphics card NVIDIA NVS 300 GDDR3:
This is an auto-generated long summary of HP BV457AA graphics card NVIDIA NVS 300 GDDR3 based on the first three specs of the first five spec groups.

HP BV457AA. Graphics processor family: NVIDIA, Graphics processor: NVS 300. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 1920 x 1200 pixels. DirectX version: 10.1, OpenGL version: 3.3, Dual Link DVI. Interface type: PCI Express x1. Cooling type: Passive

Processor
CUDA *
Yes
CUDA cores
16
Graphics processor family *
NVIDIA
Graphics processor *
NVS 300
Maximum resolution *
1920 x 1200 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x1
DMS-59 ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
3.3
HDCP
No
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Weight & dimensions
Length
144,8 mm
Height
65,7 mm
Other features
HDMI
No
Graphics card interface
Nízkoprofilový