Philips logo

Philips 32PFL3805H/12 TV 81,3 cm (32") Full HD Black 450 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106064
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 32PFL3805H/12 TV 81,3 cm (32") Full HD Black 450 cd/m²:

Philips 32PFL3805H/12, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 32PFL3805H/12 TV 81,3 cm (32") Full HD Black 450 cd/m²:

Philips 32PFL3805H/12. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.