location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Extension USB 2.0 AA 5 m USB cable USB A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extension USB 2.0 AA 5 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
503-80
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730503801 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:48:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Extension USB 2.0 AA 5 m USB cable USB A White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 m
  • - USB A Straight Male
  • - USB A Straight Male
  • - USB 2.0 480 Mbit/s
  • - White
Long product name Sandberg Extension USB 2.0 AA 5 m USB cable USB A White :
The short editorial description of Sandberg Extension USB 2.0 AA 5 m USB cable USB A White

Extension USB 2.0 AA  5 m
More>>>
Sandberg Extension USB 2.0 AA 5 m USB cable USB A White:
The official marketing text of Sandberg Extension USB 2.0 AA 5 m USB cable USB A White as supplied by the manufacturer

USB 2.0 extension cable, supporting speeds of up to 480 Mb/s. The cable has a type-A male connector at one end and a type-A female connector at the other. Remember that USB cables can only be extended to seven metres unless you use an amplified cable.

Short summary description Sandberg Extension USB 2.0 AA 5 m USB cable USB A White:
This short summary of the Sandberg Extension USB 2.0 AA 5 m USB cable USB A White data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Extension USB 2.0 AA 5 m, 5 m, USB A, USB A, USB 2.0, Male/Male, White

Long summary description Sandberg Extension USB 2.0 AA 5 m USB cable USB A White:
This is an auto-generated long summary of Sandberg Extension USB 2.0 AA 5 m USB cable USB A White based on the first three specs of the first five spec groups.

Sandberg Extension USB 2.0 AA 5 m. Cable length: 5 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Product color: White

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Features
Product color *
White
Weight & dimensions
Cable length *
5 m
Width
172 mm
Packaging data
Package width
130 mm
Package depth
45 mm
Package height
172 mm
Package weight
171 g
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Microconnect

Microconnect USBAAF5 USB cable USB 2.0 5 m USB A Grey
(show image)
USBAAF5 USBAAF5 0.00
(excl. VAT)
0 (incl. VAT)