Lexmark logo

Lexmark InkJet A4 Transparencies (50) 50 sheets

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21071
Info modified on:
04 Apr 2019, 04:14:54
Short summary description Lexmark InkJet A4 Transparencies (50) 50 sheets:

Lexmark InkJet A4 Transparencies (50), 3 year(s), 50 sheets, 307 x 215 x 19 mm, 710 g, 720 pc(s), 1219 x 1016 x 1201 mm

Long summary description Lexmark InkJet A4 Transparencies (50) 50 sheets:

Lexmark InkJet A4 Transparencies (50). Printing material shelf life: 3 year(s). Media sheets per package: 50 sheets, Package dimensions (WxDxH): 307 x 215 x 19 mm, Package weight: 710 g. Quantity per pallet: 720 pc(s), Pallet dimensions (W x D x H): 1219 x 1016 x 1201 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.