Tripp Lite logo

Tripp Lite B097-016 console server RJ-45

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111578
Info modified on:
19 Feb 2024, 22:28:55
Short summary description Tripp Lite B097-016 console server RJ-45:

Tripp Lite B097-016, FIPS 140-2, SSH, SSL/TLS, RJ-45, 175 x 45 x 440 mm, AC, 100 - 240 V, 5 - 50 °C

Long summary description Tripp Lite B097-016 console server RJ-45:

Tripp Lite B097-016. Security algorithms: FIPS 140-2, SSH, SSL/TLS. Console port: RJ-45. Dimensions (WxDxH): 175 x 45 x 440 mm. Power source type: AC, AC input voltage: 100 - 240 V. Flash memory: 4000 MB

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.