location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-S2000II-102 225DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-S2000II-102 225DPM 2PCKS MSR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A41CG60102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651286
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-S2000II-102 225DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet
  • - 180 x 180 DPI
  • - Maximum printing width: 21,5 cm
  • - 4,1 kg
More>>>
Short summary description Epson TM-S2000II-102 225DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI:
This short summary of the Epson TM-S2000II-102 225DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-S2000II-102 225DPM 2PCKS MSR, Inkjet, 180 x 180 DPI, Black

Long summary description Epson TM-S2000II-102 225DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI:
This is an auto-generated long summary of Epson TM-S2000II-102 225DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI based on the first three specs of the first five spec groups.

Epson TM-S2000II-102 225DPM 2PCKS MSR. Print technology: Inkjet, Maximum resolution: 180 x 180 DPI. Product color: Black

Printing
Print technology *
Inkjet
Maximum resolution *
180 x 180 DPI
Maximum printing width *
21,5 cm
Paper handling
Media thickness
0.08 - 0.2 mm
Maximum media length
23,5 cm
Autocutter durability
2 million cuts
Performance
Magnetic stripe reader
Yes
Mean time between failures (MTBF)
180000 h
Mean cycles between failures (MCBF)
4940000
Maximum text length per line
169 characters
Certification
CE, EN55024, EN55032 Class A, Directive 2014/30/EU
Design
Product color *
Black
Power
AC input voltage
24 V
Power plug type
Type C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
167 mm
Depth
410 mm
Height
206 mm
Weight
4,1 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
250 mm
Package depth
395 mm
Package height
305 mm
Package weight
5,66 kg
Logistics data
Harmonized System (HS) code
84433210
Other features
Safety
TÜV (EN62368-1)
Standard input capacity
100 sheets
Country of origin
China
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)