Epson logo

Epson LQ-2090IIN dot matrix printer 550 cps

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195231
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson LQ-2090IIN dot matrix printer 550 cps:

Epson LQ-2090IIN, 550 cps, 10 cpi, 6 copies, Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E, Envelopes, 0,12 - 0,46 mm

Long summary description Epson LQ-2090IIN dot matrix printer 550 cps:

Epson LQ-2090IIN. Maximum print speed: 550 cps, Character pitch: 10 cpi, Maximum number of copies: 6 copies. Paper tray media types: Envelopes, Continuous paper thickness range: 0,12 - 0,46 mm, Label thickness range: 0,16 - 0,19 mm. Product color: Black, Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Standard interfaces: Ethernet, Parallel, USB 2.0. Print head: 24-pin, Print head life: 400 million characters, Mean time between failures (MTBF): 25000 h

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.