location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRX47UBEXP rack cabinet 47U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRX47UBEXP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRX47UBEXP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332221636 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:43:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SRX47UBEXP rack cabinet 47U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 47U Freestanding rack 1361 kg
  • - Removable back door Removable front door Removable side panels
  • - Black
More>>>
Short summary description Tripp Lite SRX47UBEXP rack cabinet 47U Freestanding rack Black:
This short summary of the Tripp Lite SRX47UBEXP rack cabinet 47U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRX47UBEXP, Freestanding rack, 47U, 1361 kg, Key lock, Adjustable feet, Cable management

Long summary description Tripp Lite SRX47UBEXP rack cabinet 47U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SRX47UBEXP rack cabinet 47U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SRX47UBEXP. Type: Freestanding rack, Rack capacity: 47U, Maximum weight capacity: 1361 kg, Key lock, Adjustable feet, Cable management. Weight: 110,2 kg. Product color: Black

Features
Rack capacity *
47U
Type *
Freestanding rack
Maximum weight capacity *
1361 kg
Maximum weight capacity (rolling)
1021 kg
Product color
Black
Removable back door
Yes
Removable front door
Yes
Removable side panels
Yes
Side panels included
No
Key lock
Yes
Adjustable depth
Yes
Adjustable feet
Yes
Cable management
Yes
Weight & dimensions
Width
600 mm
Depth
1047,8 mm
Height
2214,9 mm
Weight
110,2 kg
Packaging data
Nuts included
Yes
Number of nuts
50
Screws included
Yes
Number of screws
50
Number of washers included
50
Manual
Yes
Package width
654 mm
Package depth
1088,4 mm
Package height
2468,9 mm
Package weight
124,7 kg
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
654 mm
Master (outer) case length
1088,4 mm
Master (outer) case height
2468,9 mm
Master (outer) case weight
124,7 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black
(show image)
SR25UBAC SR25UBAC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR50UB rack cabinet 50U Freestanding rack Black Tripp Lite SR50UB rack cabinet 50U Freestanding rack Black
(show image)
SR50UB SR50UB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black
(show image)
SR52UB SR52UB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR52UBDP rack cabinet 52U Freestanding rack Black Tripp Lite SR52UBDP rack cabinet 52U Freestanding rack Black
(show image)
SR52UBDP SR52UBDP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR45UBDP48 rack cabinet 45U Freestanding rack Black Tripp Lite SR45UBDP48 rack cabinet 45U Freestanding rack Black
(show image)
SR45UBDP48 SR45UBDP48 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black
(show image)
SRX42UB SRX42UB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPEXP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDPEXP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDPEXP SRX42UBDPEXP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDPWDEXP 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBEXP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBEXP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBEXP SRX42UBEXP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBWDEXP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBWDEXP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBWDEXP SRX42UBWDEXP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)