location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-DZ570E data projector 4000 ANSI lumens DLP WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-DZ570E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-DZ570E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic PT-DZ570E data projector 4000 ANSI lumens DLP WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - DLP 4000 ANSI lumens
  • - Lamp 2000 h
  • - WUXGA (1920x1200) 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - 415 W
More>>>
Short summary description Panasonic PT-DZ570E data projector 4000 ANSI lumens DLP WUXGA (1920x1200) White:
This short summary of the Panasonic PT-DZ570E data projector 4000 ANSI lumens DLP WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-DZ570E, 4000 ANSI lumens, DLP, WUXGA (1920x1200), 2000:1, 1016 - 7620 mm (40 - 300"), 15 - 100 kHz

Long summary description Panasonic PT-DZ570E data projector 4000 ANSI lumens DLP WUXGA (1920x1200) White:
This is an auto-generated long summary of Panasonic PT-DZ570E data projector 4000 ANSI lumens DLP WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Panasonic PT-DZ570E. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHM. Focus: Manual, Focal length range: 21.5 - 43 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43. Serial interface type: RS-232

Country Distributor
United Kingdom 1 distributor(s)