Sanyo logo

Sanyo PLC-ZM5000L data projector 5000 ANSI lumens WUXGA (1920x1200)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22150
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sanyo PLC-ZM5000L data projector 5000 ANSI lumens WUXGA (1920x1200):

Sanyo PLC-ZM5000L, 5000 ANSI lumens, WUXGA (1920x1200), 2000:1, 1016 - 10160 mm (40 - 400"), 90%, 15 - 100 kHz

Long summary description Sanyo PLC-ZM5000L data projector 5000 ANSI lumens WUXGA (1920x1200):

Sanyo PLC-ZM5000L. Projector brightness: 5000 ANSI lumens, Projector native resolution: WUXGA (1920x1200), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source (economic mode): 3000 h, Lamp type: NSH. Digital zoom: 49x. Serial interface type: RS-232. Noise level: 29 dB, Dot clock scanning frequency: 162 MHz

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.