HP logo

HP EliteBook 8440p Intel® Core™ i5 i5-560M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7690M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62096
Info modified on:
26 Jun 2024, 05:50:11
End of life date:
07 Jan 2012
Short summary description HP EliteBook 8440p Intel® Core™ i5 i5-560M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7690M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8440p, Intel® Core™ i5, 2,66 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8440p Intel® Core™ i5 i5-560M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7690M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8440p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2,66 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Operating system installed: Windows 7 Professional

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.