location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6200 42-in Spindle media spindle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z6200 42-in Spindle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ753A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962904725 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 07:47:16
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One year limited warranty
Long product name HP Designjet Z6200 42-in Spindle media spindle :
The short editorial description of HP Designjet Z6200 42-in Spindle media spindle

HP Designjet Z6200 42-in Spindle
More>>>
Short summary description HP Designjet Z6200 42-in Spindle media spindle:
This short summary of the HP Designjet Z6200 42-in Spindle media spindle data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6200 42-in Spindle, 2,2 kg, Business, Enterprise, 260 mm, 270 mm, 1270 mm, 4,5 kg

Long summary description HP Designjet Z6200 42-in Spindle media spindle:
This is an auto-generated long summary of HP Designjet Z6200 42-in Spindle media spindle based on the first three specs of the first five spec groups.

HP Designjet Z6200 42-in Spindle. Weight: 2,2 kg, HP segment: Business, Enterprise. Package width: 260 mm, Package depth: 270 mm, Package height: 1270 mm

Features
Weight
2,2 kg
HP segment
Business, Enterprise
Packaging data
Package width
260 mm
Package depth
270 mm
Package height
1270 mm
Package weight
4,5 kg
Country Distributor
Portugal 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)