location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY S6 Xeon E5506 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence 2,13 GHz 4 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S6 Xeon E5506
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T2006SF020FR
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:08:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY S6 Xeon E5506 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence 2,13 GHz 4 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5506 2,13 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 1 x 4
  • - 600 GB
  • - Tower (5U) 800 W
More>>>
Short summary description Fujitsu PRIMERGY S6 Xeon E5506 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence 2,13 GHz 4 GB DDR3-SDRAM 800 W:
This short summary of the Fujitsu PRIMERGY S6 Xeon E5506 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence 2,13 GHz 4 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY S6 Xeon E5506, 2,13 GHz, E5506, 4 GB, DDR3-SDRAM, 600 GB, Tower (5U)

Long summary description Fujitsu PRIMERGY S6 Xeon E5506 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence 2,13 GHz 4 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Fujitsu PRIMERGY S6 Xeon E5506 server 600 GB Tower (5U) Intel® Xeon® 5000 Sequence 2,13 GHz 4 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY S6 Xeon E5506. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,13 GHz, Processor model: E5506. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 600 GB, HDD size: 3.5". Ethernet LAN. Power supply: 800 W. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5506
Processor frequency *
2,13 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
Intel® 5500
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
4,8 GT/s
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
76 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19,2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBF8
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Embedded options available
No
CPU multiplier (bus/core ratio)
16
Processor system type
DP
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
96 GB
Storage
Maximum storage capacity *
8 TB
Total storage capacity *
600 GB
Number of HDDs installed
2
HDD capacity
300 GB
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
5, 6
Hot-Plug support
Yes
Hot-swap
Yes
Network
Networking features
Gigabit Ethernet
Wake-on-LAN ready
Yes
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
Expansion slots
PCI Express x8 slots
2
PCI slots
1
Design
Chassis type *
Tower (5U)
Performance
Noise level
36 dB
Software
Compatible operating systems *
Windows Server 2003/2008, Novell SUSE Linux Enterprise Server, Red Hat Enterprise Linux, VMware Infrastructure, VMware vSphere 4.1.
Bundled software
SV Installation Manager SV Operation Manager SV RAID Manager SV Update Management SV Power Management SV Agents
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37096
Power
Power requirements
100 - 240 V, 47 - 63 Hz
Power supply *
800 W
Power consumption (typical)
685 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
TÜV GS, CE, CSAc, ULc, FCC, CB, RoHS, WEEE, VCCI, C-Tick, BSMI.
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
205 mm
Depth
584 mm
Height
4 mm
Weight
36,8 kg
Other features
Disk array controller
ICH10R
Dimensions (WxDxH)
205 x 584 x 444 mm