location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 126A Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
126A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE314A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962223352 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 780530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:06:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 126A Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: HP
  • - 14000 pages
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - 1 pc(s)
More>>>
Short summary description HP 126A Original 1 pc(s):
This short summary of the HP 126A Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 126A, Original, HP, HP LaserJet Pro CP1025, 1 pc(s), 14000 pages, Laser printing

Long summary description HP 126A Original 1 pc(s):
This is an auto-generated long summary of HP 126A Original 1 pc(s) based on the first three specs of the first five spec groups.

HP 126A. Type: Original, Brand compatibility: HP, Compatibility: HP LaserJet Pro CP1025. Width: 363 mm, Depth: 92 mm, Height: 160 mm. Pallet width: 120 cm, Pallet length: 80 cm, Pallet height: 110,9 cm. Page yield (color): 7000 pages, EUR-pallet weight: 121,3 g. Pallet dimensions (W x D x H): 1102 x 950 x 1264 mm, Pallet size (EU): 1102 x 760 x 1109 mm

Features
Print technology
Laser printing
Printing colors
Black, Cyan, Magenta, Yellow
Compatibility *
HP LaserJet Pro CP1025
Type *
Original
Brand compatibility *
HP
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
14000 pages
OEM code
CE314A
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
35 - 85%
Technical details
Box contents
Imaging drum; Recycling guide
Weight & dimensions
Width
363 mm
Depth
92 mm
Height
160 mm
Weight & dimensions
Weight
500 g
Package width
363 mm
Package depth
92 mm
Package height
160 mm
Package weight
700 g
Logistics data
Harmonized System (HS) code
84439990
Pallet width
120 cm
Pallet length
80 cm
Pallet height
110,9 cm
Pallet weight
167,5 g
Number of cartons per pallet
210 pc(s)
Number of cartons per pallet layer
30 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet
210 pc(s)
Quantity per EUR-pallet
144 pc(s)
Other features
Pallet dimensions (W x D x H)
1102 x 950 x 1264 mm
Pallet size (EU)
1102 x 760 x 1109 mm
Page yield (color)
7000 pages
EUR-pallet weight
121,3 g
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)