HP logo

HP Designjet T2300 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171286
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Nov 2013
Guarantee:
One-year limited hardware
Long product name HP Designjet T2300 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T2300 eMultifunction Printer

HP Designjet T2300 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:




Short summary description HP Designjet T2300 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T2300, 2400 x 1200 DPI, Cyan, Magenta, Matte black, Photo black, Yellow, 51 m²/h, 25 - 400%, 99 copies, 600 x 600 DPI

Long summary description HP Designjet T2300 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T2300. Maximum resolution: 2400 x 1200 DPI, Printing colors: Cyan, Magenta, Matte black, Photo black, Yellow, Print speed (normal quality): 51 m²/h. Copier resize: 25 - 400%, Maximum number of copies: 99 copies. Hardware scan resolution: 600 x 600 DPI, Scan file formats: TIFF. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 0.8 mm. USB connector: USB Type-A

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.