location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprocket
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AS86A#638 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 313 x 400 DPI 2" x 3" (5x7.6 cm)
  • - ZINK (Zero ink) Borderless printing
  • - Bluetooth
More>>>
Short summary description HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):
This short summary of the HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket 200, ZINK (Zero ink), 313 x 400 DPI, 2" x 3" (5x7.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):
This is an auto-generated long summary of HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) based on the first three specs of the first five spec groups.

HP Sprocket 200. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2" x 3" (5x7.6 cm). Borderless printing. Bluetooth. Direct printing. Product color: Black

Printing
Borderless printing *
Yes
Print technology *
ZINK (Zero ink)
Maximum resolution *
313 x 400 DPI
Print speed (10x15 cm)
40 s
Features
Product color *
Black
Built-in display
No
Electromagnetic compatibility
EN 301 489-1 V2.1.1:2017, EN 301 489-17 V3.1.1:2017, EN 55032:2015 /+AC:2016 Class B, EN 55024:2010 +A1:2015, EN 61000-3-2:2014, EN 61000-3-3:2013, CISPR 32:2015 +COR1:2016 Class B, FCC CFR 47 Part 15, EN 50581:2012, ICES-003, Issue 6
Safety
EN 60950-1:2006 +A11:2009 +A1:2010 +A12:2011 +A2:2013, EN 62479:2010, EN 62311:2008
HP segment
Home, Home office
Input & output capacity
Total input capacity
10 sheets
Maximum input capacity
10 sheets
Paper handling
Maximum print size *
2" x 3" (5x7.6 cm)
Ports & interfaces
Direct printing *
Yes
Network
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Internal memory
64 MB
Card reader integrated
No
Power
Power source *
Battery
Power consumption (printing) *
32 W
Battery technology
Lithium Polymer (LiPo)
Battery capacity
550 mAh
Battery voltage
7,4 V
System requirements
Windows operating systems supported
No
Mac operating systems supported
No
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
5 - 70%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
80 mm
Depth
117,5 mm
Height
25 mm
Weight
172 g
Packaging data
Warranty card
Yes
Package width
165 mm
Package depth
110 mm
Package height
33 mm
Package weight
270 g
Logistics data
Pallet weight
367,7 kg
Number of layers per pallet
6 pc(s)
Quantity per pallet
1200 pc(s)
Other features
LED indicators
Yes
Source Review comments Score
t3me.com
Updated:
2019-12-02 01:31:46
More than a year ago, we already raved at HP's new pocket-sized photo printer Sprocket. Just before 2018 ends, we're now treated to a new version of the Sprocket. It replaces the first-generation Sprocket, and now has more features including augmented rea...
Good Decent print quality, Plethora of new features added to the Sprocket app, AR features...
Bad None to mention...
Bottom line HP has delivered the best upgrade with the Sprocket 200. Its current feature set and improved photo printing output make easily make it one of our favorite portable photo printers. It's also a great Valentine's Day gift for that special someone.We Love...
80%
tomsguide.com
Updated:
2019-12-02 01:31:47
As our world gets more mobile, our memories are increasingly stored on our phones, existing only as digital ephemera that can be easily shared online, but they're hard to hand to a friend or tuck in a notebook. The $129 HP Sprocket Photo Printer (2nd Edit...
Good Mobile photo printin, Easy to use ap, Fun printing and AR option, rechargeable battery...
Bad Inconsistent photo reproductio, expensive photo paper...
Bottom line The HP Sprocket Photo Printer (2nd Edition) offers some nice refinements over the previous version, with a more sophisticated look and more polished mobile app. But none of that matters if the photos it prints are bad, and we ran into major quality issues...
50%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)