location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 16 GB LPDDR3-SDRAM 256 GB SSD macOS Sierra 10.12 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7613346122256
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7613346122256
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 16 GB LPDDR3-SDRAM 256 GB SSD macOS Sierra 10.12 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 i5-5250U 1,6 GHz
  • - 54,6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 16 GB LPDDR3-SDRAM 1867 MHz
  • - 256 GB SSD Card reader integrated
  • - Intel® HD Graphics 6000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - macOS Sierra 10.12
More>>>
Short summary description Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 16 GB LPDDR3-SDRAM 256 GB SSD macOS Sierra 10.12 Silver:
This short summary of the Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 16 GB LPDDR3-SDRAM 256 GB SSD macOS Sierra 10.12 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 16 GB, 256 GB, macOS Sierra 10.12

Long summary description Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 16 GB LPDDR3-SDRAM 256 GB SSD macOS Sierra 10.12 Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 16 GB LPDDR3-SDRAM 256 GB SSD macOS Sierra 10.12 Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: macOS Sierra 10.12. Product color: Silver

Source Review comments Score
macnn.com
Updated:
2019-12-08 13:40:38
Terrible hard drive performance in standard configurationApple continues to focus its consumer desktop efforts around all-in-one iMac designs, for better or worse, with its most recent upgrade efforts centered on bringing Retina displays to them. The late...
Good Superb display...
Bad Terrible hard drive performance in standard configuration...
Bottom line The 4K P3 21.5-inch iMac is a very good computer in its standard trim. However, it could so easily have been an excellent computer for the money, had Apple included a 7,200rpm spinning hard drive in the starting price -- that it hasn't is inexplicable in...
70%
barefeats.com
Updated:
2019-12-08 13:40:38
morgan, mad scientist The new 21" iMac 4K Apple is nice, but the iMac with the most 'muscle' is the 27" iMac 5K which has some important performance and feature upgr...
0%
engadget.com
Updated:
2019-12-08 13:40:38
No, it's not just a CPU refresh. Apple started selling a new line of iMacs today, and yes, while they have fresh processors and graphics cards inside, that's really the least of it. Going forward, all the 27-inch models have a 5K screen -- not just the fl...
Good 4K resolution is now an option, Improved color accuracy, Attractive design, Input devices are now rechargeable, Robust audio...
Bad Faster Fusion Drives are an up-sell, even on more expensive models, Slow start-up with the entry-level 5,400 rpm hard drive, Discrete graphics no longeroffered on the 21.5-inch iMac...
Bottom line The iMac is still the all-in-one to beat, with an optional 4K display on the 21.5-inch versionand improved color accuracy. Creative pros will gravitate toward the 5K27-inch model, which offers better specs, while casual users will appreciate that the 21.5...
89%