Philips logo

Philips S106/03 men's shaver Rotation shaver Black, Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81108
Info modified on:
04 Jul 2024, 13:48:09
Short summary description Philips S106/03 men's shaver Rotation shaver Black, Grey:

Philips S106/03, Rotation shaver, Black, Grey, SH30, 2 year(s), Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips S106/03 men's shaver Rotation shaver Black, Grey:

Philips S106/03. Shaver system: Rotation shaver, Product color: Black, Grey, Shaving head replacement(s) model: SH30. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 20 min. Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.