location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MG23K3515AW microwave Countertop Grill microwave 23 L 800 W White

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG23K3515AW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG23K3515AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088361864 show
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 12:10:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MG23K3515AW microwave Countertop Grill microwave 23 L 800 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Grill microwave 23 L 800 W White
  • - Grill
  • - Keep warm function Defrost function Reheat function
  • - Turntable 28,8 cm
  • - Buttons, Rotary LED Integrated clock Child lock
  • - Number of power levels: 6
More>>>
Short summary description Samsung MG23K3515AW microwave Countertop Grill microwave 23 L 800 W White:
This short summary of the Samsung MG23K3515AW microwave Countertop Grill microwave 23 L 800 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MG23K3515AW, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MG23K3515AW microwave Countertop Grill microwave 23 L 800 W White:
This is an auto-generated long summary of Samsung MG23K3515AW microwave Countertop Grill microwave 23 L 800 W White based on the first three specs of the first five spec groups.

Samsung MG23K3515AW. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product color: White