location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Moxa NPort 5232I serial server RS-422, RS-485

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moxa Check ‘Moxa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NPort 5232I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPORT 5232I
Category:
Also known as a terminal server, this is a device that enables you to connect devices with an RS-232, RS-422 or RS-485 serial interface to a local area network (LAN).
Serial Servers Check ‘Moxa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moxa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Moxa NPort 5232I serial server RS-422, RS-485:
This short summary of the Moxa NPort 5232I serial server RS-422, RS-485 data-sheet is auto-generated and uses the product title and the first six key specs.

Moxa NPort 5232I, 12 - 48 V, ICMP, IP, TCP, UDP, DHCP, BOOTP, Telnet, DNS,HTTP, SMTP, IGMP v1/2, 340 g, 67 x 100,4 x 22 mm, 0 - 55 °C, -20 - 85 °C

Long summary description Moxa NPort 5232I serial server RS-422, RS-485:
This is an auto-generated long summary of Moxa NPort 5232I serial server RS-422, RS-485 based on the first three specs of the first five spec groups.

Moxa NPort 5232I. Input voltage: 12 - 48 V. Supported network protocols: ICMP, IP, TCP, UDP, DHCP, BOOTP, Telnet, DNS,HTTP, SMTP, IGMP v1/2. Weight: 340 g, Dimensions (WxDxH): 67 x 100,4 x 22 mm. Compatible operating systems: Windows 95/98/ME/NT/2000/XP/2003/Vista Windows XP/2003/Vista (32/64-bit) SCO Unix SCO OpenServer.... Safety: UL, TÜV, DNV

Country Distributor
Danmark 1 distributor(s)