location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpertResults 7000 HX7533/01 Sonic electric toothbrush
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX7533/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020080295 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2024 15:06:30
The date of the most recent change of the data-sheet in Icecat's system
Philips HX7533/01 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Improves gum health
  • - Naturally whiter teeth
  • - Safe and gentle
  • - Say goodbye to plaque
  • - Handy travel case and charger
  • - Philips Sonicare technology
  • - BrushSync replacement reminder
  • - BrushSync technology
  • - Monitor your brushing pressure
  • - Mode and intensity pairing
  • - Brushing your way
Guarantee: 2 years
Long product name Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White :
The short editorial description of Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White

ExpertResults 7000, 110-220V, Lithium ION, White Silver
More>>>
Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White:
The official marketing text of Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White as supplied by the manufacturer

Naturally whiter teeth from Day 1
Click on the W DiamondClean brush head to remove surface stains and reveal a whiter smile more than 2x better from Day 1. With its densely packed central stain-removal bristles, it's clinically proven to whiten teeth in just one week.

Up to 10x more plaque removal than a manual toothbrush
Densely-packed, high-quality bristles remove up to 10x more plaque from all areas of your teeth than a manual toothbrush. And the specially curved power tip makes reaching the teeth at the back of your mouth a breeze.

Reduce gum bleeding up to 5x better
Densely-packed, high-quality bristles give you an extra gentle brushing to reduce gum bleeding up to 5x and improves gum health up to 6x better than a manual toothbrush in 2-weeks.

Safe & gentle on sensitive areas, orthodontics & dental work
You can be sure of a safe brushing experience: our sonic technology is suitable for use with braces, fillings, crowns, and veneers, and helps prevent cavities and improve gum health.

Lets you know when you're pressing too hard
You may not notice if you’re brushing too hard, but your toothbrush will. If you start taking it out on your gums, the toothbrush will make a pulsing sound as a reminder to ease off on the pressure.

Three modes, three intensity settings
This toothbrush allows you to customize your brushing with a choice of three modes and three intensities. Clean mode is standard for superior cleaning. White is the ideal mode for removing surface stains. And Gum Care mode adds an extra minute of reduced-power brushing, so you can gently massage your gums. Three intensities allow you to switch the order of 'higher' and 'lower' to align with the intensities from left to right.

Connects smart brush handle and smart brush heads
A microchip-enabled technology that detects and synchronizes the smart brush head with the smart handle. The smart handle and smart brush head pair is a powerful combination that enables Smart mode pairing and Smart replacement reminders.

Brush heads select the optimal mode and intensity
Wondering which mode and intensity you should use? Wonder no longer. BrushSync mode pairing tells your smart handle which smart brush head you're using. So, if you click on a gum care brush head, for example, your toothbrush knows to select the optimal mode and intensity for your gums. All you need to do is to press the power button.

Always know when to replace your brush heads
All brush heads wear out over time. But our BrushSync technology tracks how long you've been using your brush head for, and how hard you've been brushing. When it's time to replace it, a light on your handle and a short beep will let you know. That way, you can be sure your brush head is doing a good job.

Dynamic cleaning action drives fluid between teeth
Your Sonicare brush head and handle are the ultimate team. Enhancing our sonic technology, they give you unrivaled cleaning. High-speed vibrations in your toothbrush handle power up to 62,000 brush movements per minute that whip up your toothpaste into gentle cleaning bubbles, driving them deep between your teeth and along the gum line for exceptional cleaning.

Makes traveling easier for you
Our premium travel case lets you store your toothbrush hygienically, while our compact charging base keeps you topped up when you’re on the go. You do get two weeks of regular use from a single full charge, but the charger's just the ticket for longer trips.

Short summary description Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White:
This short summary of the Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series HX7533/01, Adult, Sonic toothbrush, Daily care, Gum care, Whitening, 62000 movements per minute, White, White

Long summary description Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White:
This is an auto-generated long summary of Philips 7000 series HX7533/01 electric toothbrush Adult Sonic toothbrush White based on the first three specs of the first five spec groups.

Philips 7000 series HX7533/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 2 pc(s), Number of brush heads included: 3 pc(s)

Lets you know if you’re pressing too hard
Lets you know if you’re pressing too hard

Brushing too hard can damage your teeth and gums. To prevent this, your Philips Sonicare ProtectiveClean emits a gentle pulsing sound to remind you to ease off on the pressure.

Philips Sonicare's advanced sonic technology
Philips Sonicare's advanced sonic technology

Philips Sonicare's advanced sonic technology pulses water between teeth, and its brush strokes break up plaque and sweep it away for an exceptional daily clean.

Connects smart brush handle and smart brush heads
Connects smart brush handle and smart brush heads

A microchip-enabled technology that detects and synchronizes the smart brush head with the smart handle. The smart handle and smart brush head pair is a powerful combination that enables Smart mode pairing and Smart replacement reminders.

Safe & gentle on sensitive areas, orthodontics & dental work
Safe & gentle on sensitive areas, orthodontics & dental work

You can be sure of a safe brushing experience: our sonic technology is suitable for use with braces, fillings, crowns, and veneers, and helps prevent cavities and improve gum health.

Makes traveling easier for you
Makes traveling easier for you

Our premium travel case lets you store your toothbrush hygienically, while our compact charging base keeps you topped up when you’re on the go. You do get two weeks of regular use from a single full charge, but the charger's just the ticket for longer trips.

Always know when to replace your brush heads
Always know when to replace your brush heads

All brush heads wear out over time. But our BrushSync technology tracks how long you've been using your brush head for, and how hard you've been brushing. When it's time to replace it, a light on your handle and a short beep will let you know. That way, you can be sure your brush head is doing a good job.

Naturally whiter teeth from Day 1
Naturally whiter teeth from Day 1

Click on the W DiamondClean brush head to remove surface stains and reveal a whiter smile more than 2x better from Day 1. With its densely packed central stain-removal bristles, it's clinically proven to whiten teeth in just one week.

Reduce gum bleeding up to 5x better*
Reduce gum bleeding up to 5x better*

Densely-packed, high-quality bristles give you an extra gentle brushing to reduce gum bleeding up to 5x and improves gum health up to 6x better than a manual toothbrush in 2-weeks.

Up to 10x more plaque removal than a manual toothbrush
Up to 10x more plaque removal than a manual toothbrush

Densely-packed, high-quality bristles remove up to 10x more plaque from all areas of your teeth than a manual toothbrush. And the specially curved power tip makes reaching the teeth at the back of your mouth a breeze.

Brush heads select the optimal mode and intensity
Brush heads select the optimal mode and intensity

Wondering which mode and intensity you should use? Wonder no longer. BrushSync mode pairing tells your smart handle which smart brush head you're using. So, if you click on a gum care brush head, for example, your toothbrush knows to select the optimal mode and intensity for your gums. All you need to do is to press the power button.

Three modes, three intensity settings
Three modes, three intensity settings

This toothbrush allows you to customize your brushing with a choice of three modes and three intensities. Clean mode is standard for superior cleaning. White is the ideal mode for removing surface stains. And Gum Care mode adds an extra minute of reduced-power brushing, so you can gently massage your gums. Three intensities allow you to switch the order of 'higher' and 'lower' to align with the intensities from left to right.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Number of speeds
3
Number of teeth brushing modes *
3
Teeth brushing modes *
Daily care, Gum care, Whitening
Toothbrush frequency (pulsations) *
62000 movements per minute
Pressure sensor
Yes
Product color *
White
Handle color
White
Handle(s) features
Ergonomic
Indication light
Yes
LED indicators
Status
Recharge indicator
Yes
Charging indicator
Yes
Replacement
Yes
Irrigator
No
Handles quantity
2
Detachable head
Yes
Mobile app support *
No
Power
Power source *
Battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Charging base
Yes
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 V
Rechargeable battery
Yes
Packaging content
Number of handles included *
2 pc(s)
Number of brush heads included *
3 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Number of chargers
2
Battery
Battery level indicator
Yes
Technical details
Operating time (Full to Empty)
Up to 2 weeks
Color
Yes
Brushing time
Up to 2 weeks
Timer
Smartimer and Quadpacer