location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP480V40-NIB UPS battery cabinet Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP480V40-NIB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP480V40-NIB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332231086 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:23:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite BP480V40-NIB UPS battery cabinet Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tower
  • - Housing material: Steel
  • - Sealed Lead Acid (VRLA)
  • - 40 Ah
  • - Black
More>>>
Short summary description Tripp Lite BP480V40-NIB UPS battery cabinet Tower:
This short summary of the Tripp Lite BP480V40-NIB UPS battery cabinet Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP480V40-NIB, Tower, Black, Steel, Sealed Lead Acid (VRLA), 40 Ah, 626,1 mm

Long summary description Tripp Lite BP480V40-NIB UPS battery cabinet Tower:
This is an auto-generated long summary of Tripp Lite BP480V40-NIB UPS battery cabinet Tower based on the first three specs of the first five spec groups.

Tripp Lite BP480V40-NIB. Form factor: Tower, Product color: Black, Housing material: Steel. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 40 Ah. Width: 626,1 mm, Depth: 899,9 mm, Height: 1220 mm. Country of origin: China, Master (outer) case width: 705,1 mm, Master (outer) case length: 1125 mm

Design
Form factor *
Tower
Product color
Black
Housing material
Steel
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
40
Battery capacity
40 Ah
Weight & dimensions
Width
626,1 mm
Depth
899,9 mm
Height
1220 mm
Weight
103,3 kg
Package width
705,1 mm
Package depth
1125 mm
Weight & dimensions
Package height
1396 mm
Package weight
146,8 kg
Packaging content
Quantity
1
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
705,1 mm
Master (outer) case length
1125 mm
Master (outer) case height
1396 mm
Master (outer) case weight
146,8 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite BP240V370 UPS battery cabinet Tower Tripp Lite BP240V370 UPS battery cabinet Tower
(show image)
BP240V370 BP240V370 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)