FSP logo

FSP SAGA II power supply unit 400 W ATX White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31957
Info modified on:
21 Oct 2022, 10:32:10
Short summary description FSP SAGA II power supply unit 400 W ATX White:

FSP SAGA II, 400 W, 50 - 60 Hz, 16 ms, 80%, Over current, Over voltage, Short circuit, ATX

Long summary description FSP SAGA II power supply unit 400 W ATX White:

FSP SAGA II. Total power: 400 W, AC input frequency: 50 - 60 Hz, Hold time: 16 ms. Power supply unit (PSU) form factor: ATX, Noise level: 21 dB, Certification: CE, CB, Nemko, TUV. Product color: White, Fan diameter: 12 cm. Weight: 1,85 kg. Dimensions (WxDxH): 150 x 140 x 86 mm, Compatible operating systems: Intel Core 2 & AMD Athlon 64 series

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.