FSP logo

FSP FSP350-60APN 80+ power supply unit 350 W ATX Grey

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45871
Info modified on:
12 Apr 2024, 16:36:48
Short summary description FSP FSP350-60APN 80+ power supply unit 350 W ATX Grey:

FSP FSP350-60APN 80+, 350 W, 230 V, 50 - 60 Hz, 82%, Over current, Over voltage, Non-Modular

Long summary description FSP FSP350-60APN 80+ power supply unit 350 W ATX Grey:

FSP FSP350-60APN 80+. Total power: 350 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Compatible products: PC. Product color: Grey, Fan diameter: 12 cm. Weight: 14,2 kg

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.