location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Battery Charger Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACHV3CL show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline Battery Charger Black Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger type: Indoor
  • - Black
  • - LED indicators
  • - 110 - 240 V
More>>>
Short summary description Cellularline Battery Charger Black Indoor:
This short summary of the Cellularline Battery Charger Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Battery Charger, Indoor, Black

Long summary description Cellularline Battery Charger Black Indoor:
This is an auto-generated long summary of Cellularline Battery Charger Black Indoor based on the first three specs of the first five spec groups.

Cellularline Battery Charger. Charger type: Indoor. Input voltage: 110 - 240 V. Product color: Black

Performance
Charger type *
Indoor
Performance
Compatibility
Acer E101 Alcatel OT203 | OTCOLOR | OTS211 | OTS319\ AMOI MD1 Cellular Line BTPP5 | BTPPONE | BTPPVOICE | DRIVESAFE | DUALPHONECARKIT | DUALPHONECARKIT2 | GUIDOSICURO | LCDCARKIT HTC DREAM | MAGIC | P3300 | P3450 | P3470 | P3600 | P5520 | S620 | S730 | S740 | SMART | TOUCH | TOUCH CRUISE | TOUCH DIAMOND | TOUCH DUAL | TOUCH HD | TYTN Jabra BT2010 | BT2015 | BT2020 | BT3010 Motorola A1200E | A780 | E1070 | E680 | E770V | K1 | K3 | L2 | L6 | L7 | MAXX | U6 | V1075 | V235 | V3 | V3 BLACK | V360 | V3I | V3X | V3XX | V6 | W175 | W181 | W230 | W270 | W375 | W377 | W397 | Z3 Qtek S100 Sagem MY501C Sandisk SANSA CLIP TomTom ONE SE Vodafone 331 | 332 | 715 | 725 | PRIMOFONINO D100 | PRIMOFONINO D101
Design
Product color *
Black
LED indicators
Yes
Power
Input voltage
110 - 240 V
Other features
Short circuit protection
Yes