location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Proofing Paper White Semimatte photo paper Semi-matt

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proofing Paper White Semimatte
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946343020 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 19:25:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Proofing Paper White Semimatte photo paper Semi-matt
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 g/m²
  • - Finish type: Semi-matt
  • - White
More>>>
Short summary description Epson Proofing Paper White Semimatte photo paper Semi-matt:
This short summary of the Epson Proofing Paper White Semimatte photo paper Semi-matt data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Proofing Paper White Semimatte, Semi-matt, 250 g/m², White, 250 µm, - SureColor SC-T7200D - SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T3000 -..., 46,2 cm

Long summary description Epson Proofing Paper White Semimatte photo paper Semi-matt:
This is an auto-generated long summary of Epson Proofing Paper White Semimatte photo paper Semi-matt based on the first three specs of the first five spec groups.

Epson Proofing Paper White Semimatte. Finish type: Semi-matt, Media weight: 250 g/m², Product color: White. Roll width: 46,2 cm, Roll length: 30,5 m. Quantity per pack: 1 pc(s), Package width: 165 mm, Package depth: 480 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 83 cm. Country of origin: Germany

Features
Product color
White
Finish type *
Semi-matt
Media weight *
250 g/m²
Printing media thickness
250 µm
Features
Compatible products
- SureColor SC-T7200D - SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T3000 - SureColor SC-P9000V - SureColor SC-P9000 Violet Spectro - SureColor SC-P9000 Series - SureColor SC-P9000 STD Spectro - SureColor SC-P9000 STD - SureColor SC-P8000 Series - SureColor SC-P8000 STD Spectro - SureColor SC-P8000 STD - SureColor SC-P800 Roll Unit Promo - SureColor SC-P800 - SureColor SC-P7000V - SureColor SC-P7000 Violet Spectro - SureColor SC-P7000 Series - SureColor SC-P7000 STD Spectro - SureColor SC-P7000 STD - SureColor SC-P6000 - SureColor SC-P6000 STD Spectro - SureColor SC-P6000 STD - SureColor SC-P5000 Violet Spectro 240v - SureColor SC-P5000 Violet Spectro - SureColor SC-P5000 Violet 240V - SureColor SC-P5000 Violet - SureColor SC-P5000 STD Spectro 240v - SureColor SC-P5000 STD Spectro - SureColor SC-P5000 STD 240V - SureColor SC-P5000 STD - SureColor SC-P20000 - SureColor SC-P10000 - Epson SureColor SC-T7000 - Epson SureColor SC-T5000 - Epson SureColor SC-T3000 - Epson Stylus Pro WT7900 Designer Edition - Epson Stylus Pro WT7900 - Epson Stylus Pro 9900 Spectro Proofer UV - Epson Stylus Pro 9900 Spectro Proofer - Epson Stylus Pro 9900 - Epson Stylus Pro 9890 SpectroProofer - Epson Stylus Pro 9890 - Epson Stylus Pro 9880 - Epson Stylus Pro 9700 - Epson Stylus Pro 7900 Spectro Proofer UV - Epson Stylus Pro 7900 Spectro Proofer - Epson Stylus Pro 7900 - Epson Stylus Pro 7890 SpectroProofer - Epson Stylus Pro 7880 - Epson Stylus Pro 7700 - Epson Stylus Pro 4900 SpectroProofer - Epson Stylus Pro 4900 Spectro Proofer Designer Edition - Epson Stylus Pro 4900 Spectro M1 - Epson Stylus Pro 4900 Designer Edition - Epson Stylus Pro 4900 - Epson Stylus Pro 4880 - Epson Stylus Pro 4800 - Epson Stylus Pro 4450 - Epson Stylus Pro 11880
Weight & dimensions
Roll width
46,2 cm
Roll length
30,5 m
Packaging data
Quantity per pack
1 pc(s)
Package width
165 mm
Package depth
480 mm
Package height
165 mm
Package weight
4,78 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
83 cm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
83 cm
Quantity per pallet
48 pc(s)
Quantity per pallet (UK)
70 pc(s)
Quantity per pallet layer
9 pc(s)
Quantity per pallet layer (UK)
14 pc(s)
Master (outer) case width
165 mm
Master (outer) case length
480 mm
Master (outer) case height
165 mm
Quantity per master (outer) case
1 pc(s)
Other features
Country of origin
Germany
Country Distributor
Portugal 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)