location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Vertical mouse Office Right-hand RF Wireless + Bluetooth Optical 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Vertical
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-005448 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206081901
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 633370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech MX Vertical mouse Office Right-hand RF Wireless + Bluetooth Optical 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 4000 DPI Graphite
  • - Right-hand RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel
  • - Power source: Batteries 1,3 m
  • - 1 Built-in battery Rechargeable Lithium Polymer (LiPo) 240 mAh
More>>>
Short summary description Logitech MX Vertical mouse Office Right-hand RF Wireless + Bluetooth Optical 4000 DPI:
This short summary of the Logitech MX Vertical mouse Office Right-hand RF Wireless + Bluetooth Optical 4000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Vertical, Right-hand, Optical, RF Wireless + Bluetooth, 4000 DPI, Graphite

Long summary description Logitech MX Vertical mouse Office Right-hand RF Wireless + Bluetooth Optical 4000 DPI:
This is an auto-generated long summary of Logitech MX Vertical mouse Office Right-hand RF Wireless + Bluetooth Optical 4000 DPI based on the first three specs of the first five spec groups.

Logitech MX Vertical. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product color: Graphite

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Number of programmable buttons
4
Customizable movement resolution
Yes
Frequency band
2.4 GHz
Bluetooth
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product color *
Graphite
Surface coloration
Monochromatic
Ergonomics
Cable length
1,3 m
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Number of batteries supported
1
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
240 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
System requirements
Mobile operating systems supported
iPadOS, Android
Other operating systems supported
ChromeOS
Weight & dimensions
Width
79 mm
Depth
120 mm
Height
78,5 mm
Weight
135 g
Receiver width
1,44 cm
Receiver depth
6,6 mm
Receiver height
1,84 cm
Receiver weight
2 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-A to USB Type-C
Package width
105 mm
Package depth
155 mm
Package height
100,5 mm
Package weight
300 g
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Unifying receiver
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060819010
Master (outer) case width
173 mm
Master (outer) case length
232 mm
Master (outer) case height
221 mm
Master (outer) case weight
1,52 kg
Quantity per pallet
392 pc(s)
Quantity per intermodal container (20ft)
9988 pc(s)
Quantity per intermodal container (40ft)
20812 pc(s)
Quantity per intermodal container (40ft, HC)
22704 pc(s)
Source Review comments Score
androidauthority.com
Updated:
2019-11-24 07:04:57
I work at my computer all day, and wrist pain has been an issue I've dealt with. Part of the problem is most computer mice don't keep your hand in a more neutral position. That means for about eight hours each day, I contour my hand in a way that isn't na...
0%
DigitalReviews.net
Updated:
2019-11-24 07:04:57
My chiropractor has long recommended me to change to a vertical mouse to ease the issues I have been having on and off with my body. I do an awful lot of HOMAK (Hands on Mouse and Keyboard) time and whilst I am not into RSI territory, I have been firmly t...
Bottom line The human brain is a remarkable organ, being able to adapt to changes despite years of conditioning. I took to the MX Vertical almost like a duck to water, the transition between using my travel mouse and the MX Vertical on a daily basis did not cause me...
0%
techwelike.com
Updated:
2019-11-24 07:04:58
As a lover of office supplies, I was intrigued when Logitech announced the MX Vertical mouse. While gadgets like mice are really about the feel and use (office use or gaming), a vertical mouse is definitely for long-term comfort. This is my first time try...
Bottom line Using the MX Vertical, you're increasing comfort while working. If you spend a long time at your workstation, proper form can help with fatigue and long-term pain. I feel a lot better using the mouse at an angle, as opposed to keeping my hand flat. It's s...
0%
zdnet.com
Updated:
2019-11-24 07:04:59
When it's possible to buy a mouse for less than £10, the idea of parting with £92.99 (inc. VAT, or $99.99) might cause anyone to think twice. But that's the price of the Logitech MX Vertical, an 'advanced ergonomic mouse' with an unusual design that's int...
Bottom line The problem with reviewing this kind of equipment is that the value emerges with long-term use, as any ergonomic benefits gradually make their presence felt. What I can say for now is that the grip feels comfortable, my arm definitely felt relaxed while w...
0%
the-gadgeteer.com
Updated:
2019-11-24 07:04:59
REVIEW – Do you have hand or wrist issues due to an RSI (repetitive stress injury) from using a mouse with your computer day in and day out? I've had some issues with my mousing hand for a year or so and have been trying a variety of ergonomic mice to see...
Good 4-month battery life on a full charge, Smooth movement on desktop, Multiple device switchable...
Bad Scroll wheel feel, Needs to be heavier...
Bottom line I'm a big fan of Logitech products and have been using their mice and keyboard for years. I use their Craft keyboard daily and the MX Master 2S mouse daily. I was excited to try the MX Vertical because I do have inflammation in my mousing thumb and though...
0%
mashable.com
Updated:
2019-11-24 07:04:59
Logitech is flipping the design of the computer mouse on its side with its MX Vertical Advanced Ergonomic mouse. The idea is to re-invent the mouse, at the same time making in forward-looking and more useful, I guess. It also happens to look like an enlar...
Good Futuristic design, Great connectivity through Bluetooth or USB...
Bad Right and left clicker sit too high, Uncomfortable to use...
Bottom line The Logitech MX Vertical flips a traditional mouse on its side. The idea has some benefits, but they don't make up for a bumpy user experience...
35%
Laptopmag.com
Updated:
2019-11-24 07:04:59
The veteran Swiss peripheral manufacturer already makes the best gaming and productivity mice on the market, so rotating the whole project by 90 degrees, in theory, shouldn't present much difficulty.In practice, though, the Logitech MX Vertical Advanced E...
Good Best execution of "vertical mouse" concept yet, Creative software, Textured thumb rest...
Bad Potentially uncomfortable design, Sluggish extra features, Expensive...
Bottom line The Logitech MX Vertical mouse has some design and software issues, but it's one of the better full-featured mice in the ergonomic space...
70%
pcworld.com_techhive.com
Updated:
2019-11-24 07:04:59
If you've ever had your hands cramp after hours of using a mouse at your desk, it's likely more the mouse's fault than your own. That's the basic idea behind Logitech's new MX Vertical ergonomic mouse, which attempts to eradicate such pains with a design...
Good Ergonomic shape fits natural hand positions, Customizable side buttons, Easy on-the-go tracking speed changes...
Bad Not as useful for high-intensity mousework (like gaming)...
80%
macworld.com
Updated:
2019-11-24 07:04:59
If you've ever had your hands cramp after hours of using a mouse at your desk, it's likely more the mouse's fault than your own. That's the basic idea behind Logitech's new MX Vertical ergonomic mouse, which attempts to eradicate such pains with a design...
Good Ergonomic shape fits natural hand positions, Customizable side buttons, Easy onthego tracking speed changes...
Bad Not as useful for highintensity mousework (like gaming)...
80%
DigitalReviews.net
Updated:
2020-05-09 08:19:58
At a time when handshakes are frowned upon in our Coronavirus-riddled societies, the only “handshake” that is really welcomed is from the MX VERTICAL mouse.What do we mean by that?And how does this mouse help anyone with RSI – Repetitive Strain Injury?And...
0%
pcmag.com
Updated:
2020-07-06 10:37:58
You may not feel it on a day-to-day basis, but using a mouse and keyboard every day is bad for your arms. Holding a mouse forces you to twist your arm and wrist in an unnatural way, and doing so over and over again every day for years can stress and damag...
0%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)