location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T570
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20H90017MX
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 17:01:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7500U 2,7 GHz
  • - 39,6 cm (15.6") 4K Ultra HD 3840 x 2160 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 512 GB SSD
  • - Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1 4G
  • - 45 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T570, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Glass fibre
Market positioning
Business
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Display brightness
300 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
2,7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3268
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Mobile network generation
4G
4G standard
LTE
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Number of battery cells
3+4
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
365,8 mm
Depth
252,8 mm
Height (front)
2 cm
Height (rear)
2,02 cm
Weight *
1,97 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
32 GB
Source Review comments Score
laptopmedia.com
Updated:
2020-02-02 11:57:10
The ThinkPad T570 remains is a classic, even though it was released just a few months prior to this review. But why classic then? Well, it carries a brand new chassis, which appears to be lighter and thinner than its predecessor, packs the latest hardware...
Good Sturdy case and fairly portable for a 15-incher, Excellent keyboard, comfortable TrackPoint, good touchpad (with a small exception), The screen doesn't use PWM across all brightness levels, Dual-battery system with hot swap support and the external batter...
Bad The clickpad is a bit too stiff in some areas, Pricey, Low-quality IPS panel (low maximum brightness, just half sRGB coverage)...
Bottom line To our surprise, the 15-inch model from the series isn't much different from its 14-inch sibling. It doesn't really offer anything more considering the bigger chassis – storage options are the same, the I/O is identical but on the contrary, the internal b...
0%
notebookcheck.net
Updated:
2020-02-02 11:57:12
High Resolution. In our recently published extensive test, the Lenovo ThinkPad T570 could mostly convince us. However, as in the previous generation, the Full HD display gave reason for complaint. In this test update, we will see whether the 4K-display va...
Good stabile case with good workmanship, excellent input devices, matte, bright, and vibrant 4K display, extensive connections, Thunderbolt 3 / USB-C, decent maintenance options, 3-year warranty, fast WLAN, mostly quiet operation, WWAN-ready, good CPU perform...
Bad considerable CPU performance reduction in battery operation, long charging time, power supply has insufficient power, heat development at the bottom under load, expensive...
87%
Laptopmag.com
Updated:
2020-02-02 11:57:12
A 15-inch laptop for professionals, Lenovo's ThinkPad T570 has the full numeric keypad and larger display that you won't find on its little brother, the ThinkPad T470, while offering similar durability and (optional) long battery life. Starting at $1,073...
Good Comfortable keyboard, Excellent battery life (with 6-cell battery), Fast PCIe SSD, Great port selection...
Bad Dim display, Gets hot...
Bottom line The ThinkPad T570 is a great productivity notebook hampered by a poor display...
70%
notebookcheck.net
Updated:
2020-02-02 11:57:13
More compact. Lenovo equips its 15-inch business classic with a new case and offers an attractive package in many areas. However, there are still some performance bugs, and the Chinese manufacturer still uses a mediocre Full HD panel...
Good sturdy and well-built chassis, excellent input devices, matte IPS screen, comprehensive port equipment, Thunderbolt 3/USB-C, long battery runtime, decent maintenance options, good system performance, 3-year warranty, fast WiFi, usually quiet operation, W...
Bad average luminance, occasional performance hiccups (probably firmware based), significant performance reduction on battery, long charging time...
Bottom line This year's update of the Lenovo ThinkPad T570 is a very good business notebook in many areas, but there are also some drawbacks of bugs, respectively, which will hopefully be fixed soon.We really like the more compact chassis. Lenovo returned to the blac...
86%