location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Optane 900p 280 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0 NVMe 3D XPoint

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Optane 900p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SC47AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628881154 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Intel Optane 900p 280 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0 NVMe 3D XPoint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 280 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0
  • - 3D XPoint NVMe
  • - Component for: Server/workstation
More>>>
Short summary description HP Intel Optane 900p 280 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0 NVMe 3D XPoint:
This short summary of the HP Intel Optane 900p 280 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0 NVMe 3D XPoint data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Optane 900p, 280 GB, Half-Height/Half-Length (HH/HL)

Long summary description HP Intel Optane 900p 280 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0 NVMe 3D XPoint:
This is an auto-generated long summary of HP Intel Optane 900p 280 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0 NVMe 3D XPoint based on the first three specs of the first five spec groups.

HP Intel Optane 900p. SSD capacity: 280 GB, SSD form factor: Half-Height/Half-Length (HH/HL), Component for: Server/workstation

Features
SSD capacity *
280 GB
SSD form factor *
Half-Height/Half-Length (HH/HL)
Interface *
PCI Express 3.0
NVMe *
Yes
Memory type *
3D XPoint
Component for *
Server/workstation
HP segment
Business
Brand-specific features
Intel® Optane™
Yes
Weight & dimensions
Width
232 mm
Depth
27,5 mm
Height
184 mm
Weight
270 g
Other features
Compatible products
Z8 G4, Z6 G4, Z4 G4, Z2 SFF G4
Logistics data
Harmonized System (HS) code
84717070
Source Review comments Score
techspot.com
Updated:
2019-11-13 23:51:19
High performance storage is in transition as the industry is beginning to adopt the PCIe 4.0 standard. For now, the biggest change consumers will see is even faster NVMe SSDs on offer. This comes as a result of PCIe 4.0 providing double the data rate of t...
0%
appleinsider.com
Updated:
2019-11-13 23:51:19
There isn't much in the way of storage that can touch the maximum speed that Thunderbolt 3 can deliver and keep pushing the data at that speed, but the Akitio Node Lite with Intel Optane SSD and Thunderbolt 3 comes very close —without thermal slowdown.Aki...
80%
servethehome.com
Updated:
2019-11-13 23:51:19
At Computex 2018, one of the products that we saw that I personally was most excited for was the Intel Optane 905P 380GB M.2 drive. This small NVMe device is an absolute game-changer for servers. Realistically, on the desktop, most will be better off usi...
Bottom line If you have a workstation or a server with U.2 drive bays or PCIe AIC card slots, just get the larger form factors. For workstation and mobile users, there are better consumer drives that have more capacity out there. 380GB is still fairly small for moder...
93%
pcmag.com
Updated:
2019-11-13 23:51:20
When it comes to how you'll use them most of the time, luxury goods often aren't much better than their more affordable alternatives. A Ferrari gets stuck in traffic just like a beater does, and your wallet doesn't care if it's in a Prada handbag or a kno...
Good Screaming-fast for specialized consumer PC tasks, Extremely high endurance rating, Available in U,2 and PCI Express form factors...
Bad Very expensive on a cost-per-gigabyte basis, Relatively low capacity, High power consumption for an SSD...
Bottom line Intel's eyeblink-fast Optane SSD 905P, an internal SSD tested as a PCI Express card, is for extreme power users who can stomach its wildly high pricing and truly leverage its field-leading endurance and speed...
80%
pcworld.com_techhive.com
Updated:
2019-11-13 23:51:20
Intel's Optane SSD 905P is a follow-on to the Intel Optane SSD 900P we reviewed earlier this year. If you read that review, you already know about the ridiculously long claimed lifespan of Intel's Optane memory. I'm talking petabytes written rather than t...
Good Excellent overall performance, Exceptional small file, queued, and threaded performance, Incredible longevity (claimed)...
Bad Extremely expensive...
Bottom line The Intel SSD 905P is one of the fastest NVMe drives we've tested, and one of the most expensive. But that's because it's rated to be very durable. If you write a lot of data, that's a selling point worth considering...
90%
pcper.com
Updated:
2019-11-13 23:51:20
OutsideInside7 packages on one side of a single PCB. This is unexpected for a U.2 SSD since there is usually some sort of folded-over PCB sandwich, which doubles the available area for packages. Odd finding a single PCB here given the larg...
Bottom line Pricing is listed as 'currently unavailable' for this new capacity, but an early number we saw in passing was $2199, which comes to $1.47/GB, which is a bit on the high side compared with lower capacity models we have previously tested.The same exact perf...
0%
overclock3d.net
Updated:
2019-11-13 23:51:20
Following on from our look at the U.2 Intel Optane SSD 900P, it's time to look a model which is probably more likely to find a home in systems either thanks to its PCI Express connector or with the U.2 model thanks to its beefier performance, the Intel...
Bottom line The Intel Optane 900P was one of the first drives we've reviewed that utilised the U.2 connector as opposed to the more common M.2 format, and it had a huge IOPS rating and some pretty decent speed, making it perfect for very specific task requirements. I...
0%
legitreviews.com
Updated:
2019-11-13 23:51:21
When Intel released the Optane SSD 900P series in Q4 2017 they really upped the ante in the enthusiast storage market with a high-end 3D Xpoint-based drive. The 900P series was aimed at enthusiasts and workstation users that are looking for unmatched perf...
Bottom line The Intel Optane SSD 905P series is not going to be a product for everyone. The 905P has incredible Random 4K performance and the 10 drive write per day endurance rating is impressive. The screenshot below shows the Intel Optane SSD 905P 960GB drive reach...
0%
tomshardware.com
Updated:
2019-11-13 23:51:21
Intel's Optane SSD 905p is the fastest SSD ever made thanks to its new 3D XPoint memory, but some people don't think the new memory is much better than flash. These are probably the same people that think their Honda Civic is just as good as a Ferrari. Su...
Good Leading random read performance, Exceptional mixed workload performance, LEDs to light up your PC, Unreal user experience...
Bad Cost ($1300 MSRP), No GUI LED control, No 960GB U.2 model...
Bottom line The Intel Optane SSD 905P isn't a drive for everyone, but it's the fastest SSD we've ever tested. The price will keep most away, but the performance in the right hands, and applications, can increase productivity. We're not too upset about the cost be...
0%
hothardware.com
Updated:
2019-11-13 23:51:21
Intel is upping the ante in the enthusiast storage space again, with a brand-new 3D Xpoint-based drive called the Optane SSD 905P. As its name implies, the Optane SSD 905P isn't a major departure from the Optane SSD 900P that was released a few month back...
Good Killer Performance, Good Looking, Awesome Endurance Rating, 5 Year Warranty...
Bad Expensive, Trails High-End NAND-Based Drive With Sequential Transfers...
Bottom line Intel Optane SSD 905P Solid State Drives - Find Them At AmazonPerformance is an obvious strong point with the Intel Optane SSD 905P, but its endurance is far superior than any NAND-based SSD as well. Intel has also injected some welcome personality into t...
85%
pcper.com
Updated:
2019-11-13 23:51:21
Over the past couple of days, we saw some rumors and e-tailer appearances of the Intel SSD 905P. Essentially an incremental upgrade to the 900P, with a few notable differences. Specs see a slight bump across the board, as do capacities, but the most strik...
Good Best random performance seen to date, Improved sequential performance over 900P, Still amazing 10-drive-writes-per-day endurance, I'm not one for LED lighting, but this one looks sharp...
Bottom line The Intel Optane SSD 905P caught us a bit by surprise, but it offers a welcome refresh to the Intel Optane lineup. The performance is only an incremental upgrade over the 900P, but the 905P offers a doubling of the available capacities of both the HHHL an...
0%
pcgamer.com
Updated:
2019-11-13 23:51:21
NVMe SSDs are finally going mainstream, and the days of having only one or two choices are happily behind us. With more than a dozen NVMe drives now released, including some that successfully flirt with budget pricing, if you have a system that supports N...
0%
legitreviews.com
Updated:
2020-02-23 23:57:41
One of the things that Legit Reviews has been working on behind the scenes this month is building up a new SSD test system for improving the way we benchmark storage drives. With more PCIe Gen 4.0 drives getting ready to enter the market we figured that i...
Bottom line We just wanted to let our community know what we have been working on behind the scenes and this is just a quick look at a couple of the new things that we are doing. The new SSD test system will be heavily used in the months ahead and we look forward to...
0%
pcmag.com
Updated:
2020-06-10 05:05:48
When it comes to how you'll use them most of the time, luxury goods often aren't much better than their more affordable alternatives. A Ferrari gets stuck in traffic just like a beater does, and your wallet doesn't care if it's in a Prada handbag or a kno...
Good Screaming-fast for specialized consumer PC tasks, Extremely high endurance rating, Available in U.2 and PCI Express form factors...
Bad Very expensive on a cost-per-gigabyte basis, Relatively low capacity, High power consumption for an SSD...
Bottom line Intel's eyeblink-fast Optane SSD 905P, an internal SSD tested as a PCI Express card, is for extreme power users who can stomach its wildly high pricing and truly leverage its field-leading endurance and speed...
80%
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)