location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27fh computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27fh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4HZ38AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545628389 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:31:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP 27fh computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 68,6 cm (27") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - F 22 kWh 22 W
More>>>
Short summary description HP 27fh computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:
This short summary of the HP 27fh computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27fh, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP 27fh computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver:
This is an auto-generated long summary of HP 27fh computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Silver based on the first three specs of the first five spec groups.

HP 27fh. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Pixel pitch
0,311 x 0,311 mm
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
59,8 cm
Viewable size, vertical
33,6 cm
3D
No
Performance
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black, Silver
Country of origin
China
Certification
Australian-New Zealand MEPS; BSMI; CB; CCC; CE; CEL; China Energy Label (CEL) Grade 1; CSA; EAC; Energy Star; E-standby; FCC; ICES-003; ISO 9241-307; KC; KCC; Microsoft WHQL Certification (Windows 10, Windows 8.1 and Windows 7); RCM; TUV Bauart; TUV LBL; VCCI; WEEE; Low blue light
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
HDCP
Yes
DC-in jack
Yes
Ergonomics
VESA mounting *
No
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
22 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0,21 W
Power consumption (off)
0,17 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
362074
Annual energy consumption
32 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI, VGA
Manual
Yes
Weight & dimensions
Width (with stand)
611,8 mm
Depth (with stand)
193,6 mm
Height (with stand)
500,3 mm
Weight (with stand)
4,86 kg
Width (without stand)
611,8 mm
Depth (without stand)
40,2 mm
Height (without stand)
365,3 mm
Weight (without stand)
3,68 kg
Packaging data
Package width
689 mm
Package depth
125 mm
Package height
462 mm
Package weight
6,33 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+
Source Review comments Score
monitornerds.com
Updated:
2019-12-02 01:17:27
on AmazonThe HP 27FH offers a vivid IPS panel built into a thin, but durable frame that is designed to be reliable and long-lasting while being aesthetically pleasing. HP markets this model as a much more sophisticated alternative to your run-of-...
Bottom line The HP 27FH is a beautifully-designed IPS monitor that's great for making your workstation pretty and sophisticated. The screen's ratings are decent, but its flaws will require a colorimeter if you want to fully correct them. Gaming performance is above a...
88%
Country Distributor
Switzerland 1 distributor(s)