location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro M1536dnf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE538A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:10:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2014
Product end of life date
Bullet Points HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB Built-in processor NXP ColdFire V5x 500 MHz
  • - 11,7 kg
Guarantee: One-year limited
Long product name HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm :
The short editorial description of HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm

HP LaserJet Pro M1536dnf Multifunction Printer
More>>>
HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm:
The official marketing text of HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm as supplied by the manufacturer






Short summary description HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm:
This short summary of the HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M1536dnf, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm:
This is an auto-generated long summary of HP LaserJet Pro M1536dnf Laser A4 1200 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro M1536dnf. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
8,5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
File, Image
Image formats supported
JPG, PNG, TIF
Input color depth
24 bit
Grayscale levels
203
TWAIN version
1,9
Scan speed (ADF, A4)
15 ppm
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
2000
Maximum duty cycle *
8000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5c, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Matte paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Legal
Envelopes sizes
C5, C6, DL
Custom media width
76 - 216 mm
Custom media length
217 - 355 mm
Paper tray media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Bluetooth
No
Network
Supported network protocols (IPv4)
TCP/IP: IPv4; IPv6; IP Direct Mode; LPD; SLP; Bonjour; WS-Discovery; BOOTP/ DHCP/ AutoIP; WINS; SNMP v 1; HTTP
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Memory slots
1
Card reader integrated
No
Internal memory *
128 MB
Compatible memory cards
Not supported
Built-in processor
Yes
Processor family
NXP ColdFire V5x
Processor frequency
500 MHz
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
445 W
Power consumption (PowerSave)
4,7 W
Power consumption (off)
0,2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum RAM
1024 MB
Minimum storage drive space
200 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
441 mm
Depth
343 mm
Height
373 mm
Weight
11,7 kg
Packaging data
Package width
597 mm
Package depth
497 mm
Package height
467 mm
Package weight
14,7 kg
Packaging content
Drivers included
Yes
Other features
Hardware scan resolution
1200 x 1200 DPI
Network ready
Yes
Printer management
HP Toolbox FX
Standard output capacity for transparencies
10 sheets
A6 Card
Yes
Handset
No
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
102 x 127 mm
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Color scanning
Yes
Connectivity technology
Wired
Legal
Yes
Networking standards
IEEE 802.3, IEEE 802.3u
Resizing
Yes
Source Review comments Score
printercomparison.com
Updated:
2019-12-01 22:27:17
The HP LaserJet Pro M1536dnf was unveiled at the HP Innovation Summit this past fall along with several other new SMB products all featuring HP's ePrint technology. The ePrint technology allows businesses to print anywhere from any device with email a...
Bottom line The HP LaserJet Pro M1536dnf is a great option for a small or medium sized business that doesn't need color or already has color printing available in house. It offers four devices in one compact model with a good mixture of business centric features i...
80%
pcmag.com
Updated:
2019-12-01 22:27:17
Clearly designed as a micro or home office mono laser multifunction printer (MFP), the HP LaserJet Pro M1536dnf MFP ($299 direct) is also a potential candidate for heavy-duty personal use. Among its strengths are lots of MFP features and particularly h...
Good Can accept print jobs over the Internet with HP's ePrint. High-quality text. Duplexer. Automatic document feeder.
Bad Relatively slow. No additional paper trays available.
Bottom line Aimed at a micro or home office, the HP LaserJet Pro M1536dnf MFP can print, scan, fax, and copy as well as accept print jobs sent through the Internet. Buy it now...
70%
macworld.com
Updated:
2019-12-01 22:27:18
The HP LaserJet 1536dnf is a multifunction monochrome laser printer aimed at small workgroups and home offices. It offers USB 2.0 and 10/100 ethernet connections, an automatic document feeder, automatic duplex printing, as well as copier and fax funct...
Good AirPrint and ePrint support, Superior text printing, Above average print and scan speeds, Automatic duplex printing and automatic document feeder...
Bad Lackluster graphic print and scan quality, Unable to complete our 1200 dpi color scan test consistently...
Bottom line If you’re looking for an affordable, monochrome multifunction laser printer, the LaserJet 1534dnf offers a couple of special features like AirPrint and ePrint while delivering quick prints and scans of decent quality...
60%
computershopper.com
Updated:
2019-12-01 22:27:18
Having a full-color multifunction laser printer at your disposal is nice, to be sure. But what if your business needs only a functional black-and-white workhorse? For most businesses, an all-in-one (AIO) machine that prints, copies, scans...
Good Blazing print speeds, Easy to set up, Good-quality business documents...
Bad High cost of consumables, Poor-quality photograph scanning and copying...
Bottom line This exceptionally fast workhorse all-in-one laser is a great choice for small offices that churn out lots of basic documents. Copying and scanning graphics, however, are not its strong suits...
75%
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)