location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB3SAB3BK USB cable 0,9 m USB A USB B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB3SAB3BK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SAB3BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839662 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB3SAB3BK USB cable 0,9 m USB A USB B
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,9 m
  • - USB A Male
  • - USB B Male
  • - 5000 Mbit/s
More>>>
Short summary description StarTech.com USB3SAB3BK USB cable 0,9 m USB A USB B:
This short summary of the StarTech.com USB3SAB3BK USB cable 0,9 m USB A USB B data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB3SAB3BK, 0,9 m, USB A, USB B, Male/Male, 5 Gbit/s

Long summary description StarTech.com USB3SAB3BK USB cable 0,9 m USB A USB B:
This is an auto-generated long summary of StarTech.com USB3SAB3BK USB cable 0,9 m USB A USB B based on the first three specs of the first five spec groups.

StarTech.com USB3SAB3BK. Cable length: 0,9 m. Connector 1: USB A, Connector 2: USB B, Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s

Features
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Weight & dimensions
Cable length *
0,9 m
Weight
50 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
21 mm
Package weight
58 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com USB3SAB6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,8 m USB A USB B Black StarTech.com USB3SAB6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,8 m USB A USB B Black
(show image)
USB3SAB6BK USB3SAB6BK 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SAB10BK USB cable 3,05 m USB A USB B Black StarTech.com USB3SAB10BK USB cable 3,05 m USB A USB B Black
(show image)
USB3SAB10BK USB3SAB10BK 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SAA6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,8 m USB A Black StarTech.com USB3SAA6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,8 m USB A Black
(show image)
USB3SAA6BK USB3SAA6BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)