location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14208-19 remote control Wired Audio Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14208-19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14208-19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991021844 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 22:18:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14208-19 remote control Wired Audio Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: Wired
  • - Remote control proper use: Audio
  • - Brand compatibility: Jabra
  • - Black
  • - Press buttons
  • - Number of devices supported: 1
More>>>
Short summary description Jabra 14208-19 remote control Wired Audio Press buttons:
This short summary of the Jabra 14208-19 remote control Wired Audio Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14208-19, Audio, Wired, Press buttons, Black

Long summary description Jabra 14208-19 remote control Wired Audio Press buttons:
This is an auto-generated long summary of Jabra 14208-19 remote control Wired Audio Press buttons based on the first three specs of the first five spec groups.

Jabra 14208-19. Brand compatibility: Jabra, Remote control proper use: Audio, Interface: Wired. Number of devices supported: 1. Input type: Press buttons

Design
Interface *
Wired
Remote control proper use *
Audio
Brand compatibility *
Jabra
Compatible products
Evolve 40
Product color *
Black
Input type *
Press buttons
Display
Built-in display
No
Performance
Number of devices supported *
1
Country of origin
China
Ports & interfaces
USB connector type
USB Type-C
Battery
Rechargeable *
No
Packaging data
Quantity per pack
1 pc(s)
Package width
93 mm
Package depth
43 mm
Package height
141 mm
Package weight
110 g
Logistics data
Harmonized System (HS) code
85299097
Master (outer) case width
156 mm
Master (outer) case length
298 mm
Master (outer) case height
398 mm
Master (outer) case weight
3,83 kg
Quantity per master (outer) case
24 pc(s)
Brand Image Article code product Stock Price from
Jabra 14208-18 remote control Wired Audio Press buttons Jabra 14208-18 remote control Wired Audio Press buttons
(show image)
14208-18 14208-18 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)