location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 惠普暗影精灵旗舰版键盘 keyboard Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Sequencer Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VN99AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018119994 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 882160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 惠普暗影精灵旗舰版键盘 keyboard Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB Mechanical
  • - Full-size (100%) Numeric keypad
  • - Backlight
  • - Black
More>>>
Short summary description HP 惠普暗影精灵旗舰版键盘 keyboard Gaming USB Black:
This short summary of the HP 惠普暗影精灵旗舰版键盘 keyboard Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 惠普暗影精灵旗舰版键盘, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP 惠普暗影精灵旗舰版键盘 keyboard Gaming USB Black:
This is an auto-generated long summary of HP 惠普暗影精灵旗舰版键盘 keyboard Gaming USB Black based on the first three specs of the first five spec groups.

HP 惠普暗影精灵旗舰版键盘. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Cable length: 2 m. Recommended usage: Gaming. Product color: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Country of origin
China
Design
Backlight *
Yes
Keyboard style
Straight
Wrist rest
No
Product color *
Black
HP segment
Home
Features
Cable length
2 m
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Keyboard dimensions (WxDxH)
376,8 x 169,8 x 46,5 mm
Keyboard weight
1,41 kg
Weight
1,41 kg
Packaging data
Quick start guide
Yes
Package width
570 mm
Package depth
203 mm
Package height
51 mm
Package weight
1,77 kg
Other features
Depth
169,8 mm
Height
46,5 mm
Width
376,8 mm
Logistics data
Harmonized System (HS) code
84716060
Source Review comments Score
tomsguide.com
Updated:
2019-12-02 01:54:35
The HP Omen Sequencer ($180) is a gaming keyboard that makes a strong first impression. At first glance, it's hard not to love the clicky mechanical switches, the handsome metallic volume dial or the almost comically oversize (but surprisingly comfortable...
Good Comfortabl, responsive key, Cool volume dia, Good typing and gaming performance...
Bad Too expensiv, Polarizing desig, Simplistic software...
Bottom line I wanted to like the Omen Sequencer more than I ultimately did. It's got comfortable keys and good performance, which count for a whole lot in a gaming keyboard. But it's also bizarrely designed, lacking in features and far too expensive for what it does...
60%
pcmag.com
Updated:
2020-06-10 04:47:03
The HP Omen Sequencer ($143.99) is a gaming keyboard cliché. Dressed in oh-so-edgy black and metallic red and loaded with a bushel basket of features, it is, as they say, a whole mood. While it's been on the market for some time (long enough for HP to lop...
Good Opto-mechanical keys, Dedicated macro keys, USB pass-through, Fancy red volume roller...
Bad Expensive, Limited customization options and invasive permissions in Omen Command Center app, No onboard profile storage...
Bottom line If you can look past its tetchy software and are willing to pay the steep price, HP's Omen Sequencer is a homage to gaming-keyboard excess—in a good way...
70%
Country Distributor
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)