Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Double-conversion (Online)
- - 10 kVA 10000 W
- - Waveform: Pure sine
- - Sealed Lead Acid (VRLA) 240 V
- - Tower White
More>>>
Short summary description APC E3SUPS10KHB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This short summary of the APC E3SUPS10KHB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W data-sheet is auto-generated and uses the product title and the first six key specs.
APC E3SUPS10KHB, Double-conversion (Online), 10 kVA, 10000 W, Pure sine, 304 V, 415 V
Long summary description APC E3SUPS10KHB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W:
This is an auto-generated long summary of APC E3SUPS10KHB uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W based on the first three specs of the first five spec groups.
APC E3SUPS10KHB. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10000 W. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 240 V. Form factor: Tower, Product color: White, International Protection (IP) code: IP20. Width: 380 mm, Depth: 928 mm, Height: 1400 mm. Nominal output voltage: 400 V, Nominal input voltage: 400 V