location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Easy 3S uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy 3S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3SUPS15KHB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304340751 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC Easy 3S uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 15 kVA 15000 W
  • - Waveform: Pure sine
  • - Sealed Lead Acid (VRLA) 240 V
  • - Tower White
More>>>
Short summary description APC Easy 3S uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W:
This short summary of the APC Easy 3S uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Easy 3S, Double-conversion (Online), 15 kVA, 15000 W, Pure sine, 304 V, 477 V

Long summary description APC Easy 3S uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W:
This is an auto-generated long summary of APC Easy 3S uninterruptible power supply (UPS) Double-conversion (Online) 15 kVA 15000 W based on the first three specs of the first five spec groups.

APC Easy 3S. UPS topology: Double-conversion (Online), Output power capacity: 15 kVA, Output power: 15000 W. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 240 V. Form factor: Tower, Product color: White, Cooling type: Active. Width: 380 mm, Depth: 928 mm, Height: 1400 mm. Nominal output voltage: 400 V, Nominal input voltage: 400 V

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
15 kVA
Output power *
15000 W
Waveform *
Pure sine
Input operation voltage (min) *
304 V
Input operation voltage (max) *
477 V
Input frequency *
45/65 Hz
Output operation voltage (min)
380 V
Output operation voltage (max)
415 V
Output frequency
50/60 Hz
Maximum current
28 A
Number of input phases
3
Number of output phases
3
Efficiency
94,5%
Input power factor
0,99
ECO mode
Yes
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
3%
Noise level
60 dB
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
240 V
Design
Form factor *
Tower
Cooling type
Active
Design
Product color *
White
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CE, EAC, IEC 62040-1-1, IEC 62040-2, IEC 62040-3, IEC 62040-4, ISTA 2B, RCM, WEEE REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999,9 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
380 mm
Depth
928 mm
Height
1400 mm
Weight
112 kg
Package width
563 mm
Package depth
1014 mm
Package height
1640 mm
Package weight
145 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
400 V
Nominal input voltage
400 V
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)