location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD7011/00 descaler Domestic appliances

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7011/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7011/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103528682 show
Category:
Chemical used to remove limescale from kettles, taps, baths etc.
Descalers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 01:17:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Senseo HD7011/00 descaler Domestic appliances :
The short editorial description of Senseo HD7011/00 descaler Domestic appliances

Senseo descaler 4 sachets
More>>>
Senseo HD7011/00 descaler Domestic appliances:
The official marketing text of Senseo HD7011/00 descaler Domestic appliances as supplied by the manufacturer

SENSEO Descaler removes limescale from your SENSEO coffee machine so that you can fully enjoy the fresh taste of SENSEO coffee. Regular descaling prolongs the life of your SENSEO coffee machine. • Sachet content: 100% citric acid

Short summary description Senseo HD7011/00 descaler Domestic appliances:
This short summary of the Senseo HD7011/00 descaler Domestic appliances data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo HD7011/00, 4 pc(s), Box, 50 g

Long summary description Senseo HD7011/00 descaler Domestic appliances:
This is an auto-generated long summary of Senseo HD7011/00 descaler Domestic appliances based on the first three specs of the first five spec groups.

Senseo HD7011/00. Quantity per pack: 4 pc(s). Package type: Box. Weight: 50 g

Technical details
Purpose *
Domestic appliances
Best uses *
Coffee machine
Packaging content
Number of packages
1
Packaging content
Quantity per pack
4 pc(s)
Packaging data
Package type
Box
Weight & dimensions
Weight
50 g
Country Distributor
Deutschland 1 distributor(s)