location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J715W multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J715W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J715W show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-J715W multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 35 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 40 MB RISC 192 MHz
  • - 7,5 kg
More>>>
Short summary description Brother DCP-J715W multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Brother DCP-J715W multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-J715W, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Brother DCP-J715W multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-J715W multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-J715W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
28 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (color, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, File, Image, OCR, USB
Scan speed (black)
3,44 ppm
Image formats supported
BMP, JPG, PNG, TIF
Output color depth
24 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
2L, Executive, Index card, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
C5, DL
Photo paper sizes (imperial)
4x6"
Borderless printing media sizes
4x6, A4, A6, Index card
Paper tray media weight
64 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
Yes
Internal memory *
40 MB
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC
Processor family
RISC
Processor frequency
192 MHz
Sound pressure level (printing)
50 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
8,38 cm (3.3")
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
0,5 W
Power consumption (standby)
6 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7,5 kg
Packaging data
Package weight
9,75 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
390 x 375 x 180 mm
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
467 x 255 x 456 mm
Country Distributor
United Kingdom 1 distributor(s)