location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XJ0Q68427 display privacy filters 60,5 cm (23.8")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XJ0Q68427
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XJ0Q68427
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192330525619 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 01:32:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenovo 4XJ0Q68427 display privacy filters 60,5 cm (23.8"):
This short summary of the Lenovo 4XJ0Q68427 display privacy filters 60,5 cm (23.8") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XJ0Q68427, 60,5 cm (23.8"), Monitor, Privacy

Long summary description Lenovo 4XJ0Q68427 display privacy filters 60,5 cm (23.8"):
This is an auto-generated long summary of Lenovo 4XJ0Q68427 display privacy filters 60,5 cm (23.8") based on the first three specs of the first five spec groups.

Lenovo 4XJ0Q68427. Maximum screen size: 60,5 cm (23.8"). Suitable for: Monitor

Design
Suitable for *
Monitor
Features
Display filter features *
Privacy
Easy to clean
Yes
Ergonomics
Maximum screen size *
60,5 cm (23.8")
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)