location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tempo- Disposable System
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Natural Feeding Nurser SCF649/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF649/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103458692 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:54
The date of the most recent change of the data-sheet in Icecat's system
Philips AVENT SCF649/01 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8oz
Long product name Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent :
The short editorial description of Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent

SCF649, 240 ml
More>>>
Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent:
The official marketing text of Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent as supplied by the manufacturer

Enjoy more convenience and the assurance of healthy feeding for baby with the AVENT Tempo Natural Feeding Nurser. Tempo Liners collaps as baby feeds, letting baby control milk flow and resulting in less air in baby's tummy.

Short summary description Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent:
This short summary of the Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Tempo- Disposable System SCF649/01

Long summary description Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent:
This is an auto-generated long summary of Philips AVENT Tempo- Disposable System SCF649/01 feeding bottle 240 ml Transparent based on the first three specs of the first five spec groups.

Philips AVENT Tempo- Disposable System SCF649/01

Technical details
Product color
Transparent
Bottle capacity *
240 ml
Easy to clean
Yes
Country of origin
England
Technical details
Recommended age (min)
6 month(s)
Packaging content
Number of bottles included *
1
Number of nipples included *
1