Harman/Kardon SoundSticks III speaker set 40 W Universal Transparent 2.1 channels 10 W
Bullet Points Harman/Kardon SoundSticks III speaker set 40 W Universal Transparent 2.1 channels 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 40 W 2.1 channels
- - Number of satellite speakers: 2 10 W
- - Built-in Amplifier
- - Transparent
More>>>
Short summary description Harman/Kardon SoundSticks III speaker set 40 W Universal Transparent 2.1 channels 10 W:
This short summary of the Harman/Kardon SoundSticks III speaker set 40 W Universal Transparent 2.1 channels 10 W data-sheet is auto-generated and uses the product title and the first six key specs.
Harman/Kardon SoundSticks III, 2.1 channels, 40 W, Universal, Transparent, Amplifier, Built-in
Long summary description Harman/Kardon SoundSticks III speaker set 40 W Universal Transparent 2.1 channels 10 W:
This is an auto-generated long summary of Harman/Kardon SoundSticks III speaker set 40 W Universal Transparent 2.1 channels 10 W based on the first three specs of the first five spec groups.
Harman/Kardon SoundSticks III. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: Universal. Amplification device type: Amplifier, Amplification device form factor: Built-in, Amplifier output power: 40 W. Satellite speakers RMS power: 10 W, Satellite speaker weight: 700 g, Speaker width: 5,1 cm. Subwoofer RMS power: 20 W, Subwoofer driver diameter (imperial): 15,2 cm (6"), Subwoofer weight: 2,2 kg. Power source: AC, Power consumption (typical): 65 W, Power consumption (standby): 4 W