location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HDMIEXTAA6IN HDMI cable 0,152 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMIEXTAA6IN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDMIEXTAA6IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840606 show
Category: HDMI Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com HDMIEXTAA6IN HDMI cable 0,152 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,152 m
  • - HDMI Type A (Standard) Straight Male
  • - HDMI Type A (Standard) Straight Female
  • - HDMI version: 1.4b
  • - 120 Hz 10,2 Gbit/s
  • - Dolby Digital Plus, Dolby TrueHD
  • - 3D Audio Return Channel (ARC)
  • - Black
More>>>
Short summary description StarTech.com HDMIEXTAA6IN HDMI cable 0,152 m HDMI Type A (Standard) Black:
This short summary of the StarTech.com HDMIEXTAA6IN HDMI cable 0,152 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HDMIEXTAA6IN, 0,152 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10,2 Gbit/s, Black

Long summary description StarTech.com HDMIEXTAA6IN HDMI cable 0,152 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of StarTech.com HDMIEXTAA6IN HDMI cable 0,152 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

StarTech.com HDMIEXTAA6IN. Cable length: 0,152 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Female, Connector contacts plating: Gold, HDMI version: 1.4b, 3D, Data transfer rate: 10,2 Gbit/s, Audio Return Channel (ARC), Product color: Black

Brand Image Article code product Stock Price from
StarTech.com HDMIADMM6 HDMI cable 1,8 m HDMI Type A (Standard) HDMI Type D (Micro) Black StarTech.com HDMIADMM6 HDMI cable 1,8 m HDMI Type A (Standard) HDMI Type D (Micro) Black
(show image)
HDMIADMM6 HDMIADMM6 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com HDMIADMM3 HDMI cable 0,91 m HDMI Type A (Standard) HDMI Type D (Micro) Black StarTech.com HDMIADMM3 HDMI cable 0,91 m HDMI Type A (Standard) HDMI Type D (Micro) Black
(show image)
HDMIADMM3 HDMIADMM3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)